EN
  • EN
  • DE

MAX16803ATE+

Part No MAX16803ATE+
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRVR LIN PWM 350MA 16TQFN / LED Driver IC 1 Output Linear PWM Dimming 350mA 16-TQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Type Linear
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 6.5V
Voltage - Supply (Max) 40V
Voltage - Output 39.5V
Current - Output / Channel 350mA
Dimming PWM
Applications Automotive, Lighting, Signage
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 16-WQFN Exposed Pad
Supplier Device Package 16-TQFN (5x5)
Base Product Number MAX16803
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 60
Win Source Part Number 1074984-MAX16803ATE+
Ultra Librarian 3D Model Ultra Librarian MAX16803ATE+ CAD Model

Description

The MAX16803ATE+ from Maxim Integrated is a high-performance LED driver designed to deliver constant current to high-brightness LEDs. This integrated circuit is optimized for automotive, industrial, and general lighting applications where efficiency and reliability are paramount.

Key Features

  • Wide Input Voltage Range: Operates from a 6.5V to 40V input, accommodating a variety of power sources.
  • High Efficiency: Integrated switch-mode controller for minimal power loss and heat generation.
  • Adjustable Output Current: Output current can be set from 5mA to 350mA through an external resistor to suit a wide range of LED configurations.
  • PWM Dimming: Offers PWM dimming capability, allowing for precise brightness control.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits.
  • Compact Package: Available in a thermally enhanced, 16-pin TQFN package for space-constrained applications.

Applications

The MAX16803ATE+ is versatile and can be used in various lighting scenarios, including:

  • Automotive interior and exterior lighting
  • Emergency vehicle warning lights
  • Industrial lighting systems
  • Architectural and ambient lighting

Reliability and Performance

Maxim Integrated's commitment to quality ensures that the MAX16803ATE+ LED driver offers reliable performance over a wide temperature range, making it suitable for harsh environments. The integration of multiple protection features, such as overvoltage protection and open LED detection, safeguards the LEDs and extends the life of the lighting system.

Design Support

Maxim Integrated provides comprehensive design support for the MAX16803ATE+, including application notes, reference designs, and simulation tools to facilitate rapid development and deployment of LED lighting solutions.

You May Also Be Interested in

On-Bright
DIP-7 LED Drivers ICs RoHS
Lowest to $0.4366
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Maxim Integrated
IC LED DRIVER CTRLR PWM 28TQFN
Need more? Email Us
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
Holtek
4.5V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.6054
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess