EN
  • EN
  • DE

LT1039ACSW

Part No LT1039ACSW
Manufacturer Linear Technology
Description Triple RS232 Driver/Receiver with Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204866-LT1039ACSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1039ACSW CAD Model

Description

The LT1039ACSW from Linear Technology is a versatile integrated circuit that combines three drivers and three receivers, forming a complete interface for full-duplex communication over serial ports. This product is specifically designed to comply with the EIA/TIA-232-F standards, making it an ideal solution for serial data transmission in a wide range of applications including industrial controls, telecommunications, and networking equipment.

The LT1039ACSW features a robust construction that allows for reliable operation even in challenging environments. It is characterized by its low power consumption and efficient power management, which contribute to the longevity of the device it powers. The drivers and receivers can operate at a supply voltage range of 4.5V to 5.5V, providing a convenient interface with standard logic levels.

Key Features:

  • Interface: Compliant with EIA/TIA-232-F standards.
  • Supply Voltage: Operates from a single 5V supply (4.5V to 5.5V).
  • Driver Output Levels: Capable of handling ±10V output levels.
  • Receiver Input Levels: Can receive input levels of ±30V.
  • Power Consumption: Low power requirements enhance system efficiency.
  • Protection: Features protection against driver output short circuits.
  • Temperature Range: Operates over a temperature range of 0°C to 70°C.
  • Package: Available in a 24-pin SW package.

The LT1039ACSW's drivers are capable of delivering output levels of ±10V, ensuring strong signal integrity over long cable runs. The receivers can handle input levels up to ±30V, allowing for increased resilience against line voltage spikes and other electrical noise. This chip also includes protection features such as short-circuit protection for the driver outputs, ensuring the device's reliability and long-term performance.

The product is available in a 24-pin SW package, which makes it compact and easy to integrate into a variety of design layouts. With its reliable performance and robust feature set, the LT1039ACSW is a premium choice for engineers seeking a high-quality, multipurpose serial interface solution.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7683 $61.8905
80+ $1.4511 $116.0880
125+ $1.4056 $175.7000
170+ $1.3603 $231.2510
220+ $1.3150 $289.3000
295+ $1.1789 $347.7755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 141 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess