EN
  • EN
  • DE

LT1039CN

Part No LT1039CN
Manufacturer Linear Technology
Description RS232 Driver/Receiver with Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204868-LT1039CN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1039CN CAD Model

Description

Product Overview: LT1039CN from Linear Technology

The LT1039CN is a high-performance, triple line driver designed by Linear Technology to address the stringent requirements of modern communication systems. This integrated circuit is specifically tailored for transmitting data over long distances or through electrically noisy environments. It is an ideal choice for applications such as telecommunications, networking equipment, and industrial control systems where signal integrity and reliability are paramount.

Key Features:

  • Triple Line Drivers: The LT1039CN includes three independent line drivers in a single package, making it a space-efficient solution for systems that require multiple transmitting channels.
  • High Data Rates: This device supports high-speed data transmission, ensuring fast and efficient communication between devices.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, providing design flexibility and compatibility with a variety of system voltages.
  • Low Power Consumption: Designed with power efficiency in mind, the LT1039CN helps to reduce overall system power requirements, which is crucial for energy-sensitive applications.
  • Adjustable Output Impedance: The output impedance can be adjusted to match the impedance of the transmission line, minimizing signal reflections and ensuring data integrity.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that protects against damage from overheating, enhancing its reliability and longevity.

Applications:

The versatility of the LT1039CN makes it suitable for a wide range of applications, including:

  • High-speed modems and multiplexers
  • Local area networks (LANs)
  • Serial data transmission systems
  • Industrial control and automation systems

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LT1039CN is no exception. It is built to meet high standards of performance and reliability, ensuring that it can withstand the rigors of demanding industrial and commercial environments. With its robust design and advanced features, the LT1039CN is a reliable choice for designers looking to enhance their data communication systems.

Overall, the LT1039CN from Linear Technology stands out as a high-quality, versatile line driver that can meet the needs of a diverse array of high-speed data transmission applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2850 $59.9900
33+ $3.5158 $116.0214
51+ $3.4060 $173.7060
71+ $3.2961 $234.0231
91+ $3.1862 $289.9442
122+ $2.8565 $348.4930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess