EN
  • EN
  • DE

BL176A

Part No BL176A
Manufacturer Texas Instruments
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 992108-BL176A
Categories OEM Parts(A-B)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BL176A CAD Model

Description

Product Overview: Texas Instruments BL176A

The Texas Instruments BL176A is a state-of-the-art integrated circuit designed to cater to a wide range of electronic applications. This versatile component is known for its reliability and high performance, making it a preferred choice for engineers and designers in the industry.

Key Features

  • High Precision: The BL176A is engineered to deliver precise results, ensuring accurate signal processing for critical applications.
  • Low Power Consumption: Ideal for battery-powered devices, the BL176A operates efficiently, minimizing power usage and extending device longevity.
  • Robust Temperature Range: With an operational temperature range that suits various environments, the BL176A maintains its performance in diverse conditions.
  • Advanced Connectivity: This component supports multiple communication protocols, providing flexibility in system design and integration.

Applications

The BL176A from Texas Instruments is an excellent choice for a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial automation
  • Consumer electronics
  • Telecommunications
  • Medical devices

Technical Specifications

Parameter Specification
Supply Voltage Specified Range (e.g., 2.7V to 5.5V)
Operating Temperature Specified Range (e.g., -40°C to 85°C)
Package Type Descriptive Type (e.g., QFN, TSSOP)
Interface Type I2C/SPI/UART (as applicable)

Support and Resources

For further information about the Texas Instruments BL176A, customers can access a wealth of resources including datasheets, application notes, and design support at the official Texas Instruments website. Additionally, Texas Instruments provides a community forum and technical support for any queries or troubleshooting needs.

Note: The actual specifications of the Texas Instruments BL176A may differ. Please refer to the official Texas Instruments datasheet for the most accurate and up-to-date information.

You May Also Be Interested in

Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Intel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess