EN
  • EN
  • DE

LT1039ISW

Part No LT1039ISW
Manufacturer Linear Technology
Description RS232 Driver/Receiver with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204870-LT1039ISW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1039ISW CAD Model

Description

The LT1039ISW is a high-quality integrated circuit from Linear Technology, designed to provide a robust interface solution for RS232 communication. This triple driver/receiver is an essential component for applications requiring reliable serial communication, making it a popular choice for engineers and designers in various industries.

Key Features

  • Integrated Triple Drivers and Receivers: The LT1039ISW includes three drivers and three receivers, making it ideal for serial data transmission.
  • 5V Single Supply Operation: It operates on a single 5V power supply, simplifying power management in system design.
  • Low Power Shutdown: Features a low power shutdown mode, which reduces power consumption when not in active use.
  • High Data Rates: Capable of supporting data rates up to 120 kbps, ensuring fast and efficient data transfer.
  • Flexible Application: Suitable for a wide range of applications, including industrial control systems, point-of-sale systems, and data communication equipment.
  • Robust ESD Protection: Comes with built-in electrostatic discharge (ESD) protection, safeguarding the device from static damage.

Product Specifications

Parameter Value
Supply Voltage 5V
Number of Drivers/Receivers 3/3
Maximum Data Rate 120 kbps
Operating Temperature Range -40°C to 85°C
Package Type SW

Applications

The LT1039ISW is versatile and can be used in a multitude of applications where reliable serial communication is required. Its robust design and high-speed capabilities make it an excellent choice for:

  • Modems and Serial Port Interfaces
  • Industrial Control Systems
  • Point-of-Sale Systems
  • Data Communication Equipment
  • Battery-Powered Devices

With its combination of features, the LT1039ISW is a reliable and efficient solution for managing RS232 communications in a variety of settings.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess