EN
  • EN
  • DE

LT1054IN8#PBF

Part No LT1054IN8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV RATIO 8DIP / Charge Pump INV/STPUP -5V 100mA 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Ratiometric, Step-Up
Output Configuration Positive or Negative
Topology Charge Pump
Output Type Adjustable (Fixed)
Number of Outputs 1
Input Voltage MIN 3.5V
Voltage Input MAX 15V
Output Voltage 2.5V (-Vin, 2Vin)
Output Voltage MAX 30V
Output Current 100mA
Frequency - Switching 25kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780167-LT1054IN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1054
Introduction Date December 23, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1054IN8#PBF CAD Model

Description

Product Overview: LT1054IN8#PBF

The LT1054IN8#PBF is a powerful and versatile switched-capacitor voltage converter produced by Linear Technology. This integrated circuit (IC) is designed to provide reliable and efficient voltage inversion with the added capability of voltage doubling, dividing, or multiplying at a high output current. The LT1054IN8#PBF is particularly well-suited for applications requiring a stable and precise negative voltage derived from a positive input voltage.

Key Features

  • High Output Current: The device can deliver a significant amount of current, typically up to 100mA, which is ideal for powering a wide range of components.
  • Adjustable Output Voltage: Users can set the output voltage to their desired level by using external resistors, providing great flexibility in application design.
  • Low Voltage Operation: It operates at a minimum input voltage of 3.5V, making it suitable for low-voltage applications.
  • High Efficiency: The LT1054IN8#PBF employs a switched-capacitor technology that ensures efficient power conversion, minimizing power loss and heat generation.
  • Frequency Operation: The IC has a typical switching frequency of 25kHz, which can be adjusted by connecting an external capacitor to the OSC pin.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device from over-temperature conditions.
  • Low Noise: The LT1054IN8#PBF is designed to minimize output ripple and noise, which is critical for sensitive electronic applications.

Applications

The LT1054IN8#PBF is a versatile component that can be used in a variety of applications. It is particularly useful in battery-powered devices, portable instruments, and any system that requires a precise negative voltage supply. Other common applications include memory backup systems, data acquisition equipment, and operational amplifier power supplies.

Package and Quality

This IC is available in an 8-pin PDIP (Plastic Dual In-line Package), which is easy to handle and integrate into printed circuit boards. The part number suffix '#PBF' indicates that the device is lead-free and RoHS compliant, adhering to environmental standards for electronic components.

The LT1054IN8#PBF from Linear Technology is a reliable choice for designers looking for a high-performance voltage converter solution, offering flexibility, efficiency, and precision in a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3444 $63.4440
23+ $5.2056 $119.7288
35+ $5.0430 $176.5050
48+ $4.8803 $234.2544
62+ $4.7176 $292.4912
82+ $4.2296 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess