EN
  • EN
  • DE

LTC2954CDDB-1#TRMPBF

Part No LTC2954CDDB-1#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PUSH BUTTON ON/OFF CTRLR 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Reel
Applications Push Button, On/Off Controller
Supply Voltage (V) 2.7V ~ 26.4V
Current - Supply 6μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-DFN (3x2)
Part Number Series LTC2954
Manufacturer Pack Quantity 500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810065-LTC2954CDDB-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC2954CDDB-1#TRMPBF CAD Model

Description

LTC2954CDDB-1#TRMPBF Push Button On/Off Controller

The LTC2954CDDB-1#TRMPBF is a sophisticated power control IC designed by Linear Technology, now part of Analog Devices, that provides a high degree of control for DC power systems. This compact, feature-rich device is specifically engineered to manage the power-up and power-down sequences of electronic systems through a simple push button interface.

Encased in a small 8-lead DFN package, the LTC2954CDDB-1#TRMPBF offers an intuitive solution for system designers looking to enhance the user experience by simplifying the power control of their products. This component is particularly suitable for portable and battery-operated devices where efficient power management is crucial for maximizing battery life and ensuring reliable operation.

One of the standout features of the LTC2954CDDB-1#TRMPBF is its adjustable turn-on and turn-off timers, which can be configured via external capacitors. This flexibility allows designers to tailor the power sequences to the specific needs of their applications, whether it's to prevent accidental activation or to provide a delayed shutdown process for safe power-down of sensitive electronics.

Moreover, the device includes an under-voltage lockout feature that prevents the system from turning on when the supply voltage is below a preset threshold, thus safeguarding the system from operating under potentially harmful low-voltage conditions. The LTC2954CDDB-1#TRMPBF also boasts an input voltage range of 2.7V to 26.4V, making it versatile for a wide array of power supply configurations.

For systems that require an orderly shutdown sequence, the LTC2954CDDB-1#TRMPBF's 'kill' input can be used to initiate an immediate system power-down, bypassing the turn-off timer. This can be critical for preserving data integrity or preventing damage to electronic components in emergency situations.

In summary, the LTC2954CDDB-1#TRMPBF from Linear Technology is a highly reliable and user-friendly power control solution that offers a wealth of features for precise management of system power. Its compact size, adjustable timing, and wide input voltage range make it an excellent choice for a variety of applications, from handheld devices to industrial controls.

You May Also Be Interested in

Diodes Incorporated
IC SECONDARY SIDE CTRLR SOT26
Lowest to $0.2669
Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Texas Instruments
Secondary Side Post Regulator / Synchronous Buck Controller
Lowest to $9.5161
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465
Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION 16WLCS
Lowest to $12.7410
Analog Devices Inc.
Versatile digital voltage mode controller | IC DGTL PWR MGMT 20LFCSP
Lowest to $21.9613
Renesas Electronics America
IC PWR MONITOR 16QFN
Lowest to $2.6396

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6672 $58.0032
13+ $7.9321 $103.1173
20+ $7.6842 $153.6840
27+ $7.4363 $200.7801
35+ $7.1885 $251.5975
47+ $6.4448 $302.9056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,955 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess