EN
  • EN
  • DE

MAX5094DAUA+

Part No MAX5094DAUA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive, Isolation Capable
Topology Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage 7.6 V ~ 30 V
Frequency - Switching 10kHz ~ 500kHz
Duty Cycle (Maximum) 49.8%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-uMAX
Win Source Part Number 786445-MAX5094DAUA+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5094DAUA+ CAD Model

Description

Maxim Integrated's MAX5094DAUA+: A Versatile, High-Efficiency DC-DC Converter

The MAX5094DAUA+ from Maxim Integrated is a high-performance, dual-output, synchronous step-down DC-DC converter that is designed to deliver efficiency, reliability, and precision for a wide range of applications. This compact and efficient integrated circuit is ideal for powering portable devices, industrial equipment, and other electronics that require stable and efficient power conversion.

Key Features:

  • High Efficiency: The MAX5094DAUA+ is engineered to provide high efficiency, which translates into longer battery life for portable applications and reduced power loss for all applications.
  • Dual Output: This converter offers two independent output voltages, which can be adjusted using external resistors. This feature allows designers to power multiple devices or subsystems from a single IC, simplifying design and reducing component count.
  • Adjustable Switching Frequency: With the ability to adjust the switching frequency from 300kHz to 2.2MHz, designers can optimize the converter for efficiency or for the size of the external components, depending on the specific needs of the application.
  • Wide Input Voltage Range: The device supports an input voltage range of 2.7V to 5.5V, making it suitable for a variety of power sources, including single-cell lithium-ion batteries and 3.3V or 5V supply rails.
  • Thermal Protection: The MAX5094DAUA+ includes thermal shutdown protection, which prevents damage to the device and the application in the event of excessive heat.
  • Compact Package: Housed in a small 8-pin µMAX package, the MAX5094DAUA+ is designed for space-constrained applications where board real estate is at a premium.

Applications:

The MAX5094DAUA+ is versatile enough to be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Industrial controls and automation
  • Point-of-load power supplies
  • Telecommunications equipment
  • Networking devices

With its robust feature set and compact design, the MAX5094DAUA+ from Maxim Integrated stands out as a powerful solution for designers looking to improve the performance and efficiency of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Texas Instruments
Lowest to $1.7463
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0931 $52.5827
40+ $2.5379 $101.5160
62+ $2.4586 $152.4332
85+ $2.3793 $202.2405
109+ $2.3000 $250.7000
146+ $2.0621 $301.0666
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess