Linear Technology's LT1054IS8 Voltage Converter
The LT1054IS8 is a versatile voltage converter integrated circuit (IC) from Linear Technology, designed to provide reliable and efficient power management solutions for a wide range of electronic applications. This IC is particularly well-suited for applications requiring a negative voltage derived from a positive input voltage, making it an ideal choice for battery-powered devices, portable instruments, and other systems with limited power resources.
Key Features
- Switched-Capacitor Voltage Converter: The LT1054IS8 utilizes a switched-capacitor voltage doubling technology to generate a regulated negative voltage from a positive input voltage.
- High Output Current: Capable of delivering up to 100mA of output current, this IC can support a range of power-hungry applications.
- Adjustable Output Voltage: Users can set the output voltage by selecting appropriate external components, offering flexibility in design.
- Low Quiescent Current: Its low quiescent current makes it suitable for battery-operated devices where power efficiency is crucial.
- Thermal Protection: The device includes thermal shutdown circuitry to protect against overheating, ensuring long-term reliability.
- Wide Operating Temperature Range: With an operating temperature range of -40°C to 85°C, the LT1054IS8 can function in extreme environmental conditions.
Applications
- Portable Battery-Powered Equipment
- Operational Amplifier Power Supplies
- Digital Voltmeters
- Handheld Test Instruments
- Interface Power Supply Conversion
The LT1054IS8 is housed in an 8-pin SOIC package, which offers a compact footprint for space-constrained applications. Its robust design and ease of use have made it a popular choice among engineers and designers who require a reliable solution for generating a negative voltage rail. Whether used in new designs or as a drop-in replacement for existing systems, the LT1054IS8 from Linear Technology stands out as a high-performance voltage converter that can meet the demands of a wide array of electronic devices.