The LT1054LCS8#PBF is a high-performance, low-power switched-capacitor voltage converter manufactured by Linear Technology. Designed to provide reliability and efficiency, this device is capable of delivering a regulated output voltage, which can be either inverted or doubled, from an input voltage supply. The versatility of the LT1054LCS8#PBF makes it an excellent choice for a wide range of applications, from portable devices to industrial systems.
Key Features
- Adjustable Output: The converter can generate an output voltage that is either negative or positive with respect to the ground, offering design flexibility.
- High Efficiency: The device operates with a typical conversion efficiency of over 90%, ensuring minimal power loss during operation.
- Low Power Consumption: It features a low quiescent current, making it suitable for battery-powered applications.
- Wide Input Voltage Range: The LT1054LCS8#PBF accepts an input voltage range from 3.5V to 15V, catering to various power supply requirements.
- Pump Frequency: The switching frequency of the internal oscillator is typically 25kHz, which can be adjusted by connecting an external capacitor or clock signal.
Applications
- Portable Instrumentation
- Industrial Process Controls
- Medical Devices
- Operational Amplifier Power Supplies
- Memory Backup Systems
Product Specifications
Parameter
Value
Part Number
LT1054LCS8#PBF
Package Type
8-Lead Plastic SOIC
Operating Temperature
-40°C to +85°C
Output Voltage Range
Adjustable
Input Voltage Range
3.5V to 15V
The LT1054LCS8#PBF is a robust solution for designers looking to integrate a reliable voltage conversion functionality into their electronic systems. Its combination of features and performance makes it a go-to choice for applications requiring an efficient and flexible power management solution.