EN
  • EN
  • DE

LT1054LCS8

Part No LT1054LCS8
Manufacturer Linear Technology
Description Switched-Capacitor Voltage Converter with Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204884-LT1054LCS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1054LCS8 CAD Model

Description

Linear Technology's LT1054LCS8 Voltage Converter

The LT1054LCS8 is a versatile and robust integrated circuit from Linear Technology, designed to provide a reliable solution for applications requiring a switched-capacitor voltage converter. This device is capable of delivering an adjustable output by inverting the input voltage, making it a perfect choice for generating a negative voltage from a positive input. The LT1054LCS8 is housed in an 8-Lead plastic SO package, ensuring a compact footprint for space-constrained applications.

The LT1054LCS8 boasts a range of features that make it an ideal choice for a variety of electronic designs. It has a regulated output voltage with a low voltage drop, which is essential for battery-powered devices where energy efficiency is critical. The converter operates with an input voltage range from 3.5V to 15V, providing designers with the flexibility to use it in multiple configurations and with various power sources.

One of the key advantages of the LT1054LCS8 is its high output current capability of up to 100mA, which is sufficient for a wide array of applications, from powering operational amplifiers to driving LED displays. Additionally, the device offers excellent temperature stability and low power consumption, which are crucial for reliable performance across different environmental conditions.

The LT1054LCS8 also features frequency operation up to 10kHz, which can be adjusted by an external capacitor. This allows designers to optimize the switching frequency for their specific application, balancing efficiency and noise performance. Furthermore, the device incorporates over-temperature protection, enhancing its reliability and longevity in the field.

Linear Technology's LT1054LCS8 is a practical solution for designers looking to implement a negative voltage rail or dual supply in their systems. Its ease of use, combined with high performance and reliability, makes it an excellent choice for portable devices, instrumentation, and any other application where an efficient and compact voltage conversion is required.

Overall, the LT1054LCS8 is a testament to Linear Technology's commitment to providing high-quality power management solutions that meet the evolving needs of modern electronics.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6935 $62.6285
25+ $4.6717 $116.7925
39+ $4.5257 $176.5023
53+ $4.3797 $232.1241
69+ $4.2337 $292.1253
92+ $3.7957 $349.2044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess