EN
  • EN
  • DE

LT1057ACN

Part No LT1057ACN
Manufacturer Linear Technology
Description Dual and Quad, JFET Input Precision High Speed Op Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204894-LT1057ACN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1057ACN CAD Model

Description

Introducing the LT1057ACN Precision Operational Amplifier

The LT1057ACN is a high-performance, dual JFET input operational amplifier from Linear Technology, designed to offer a perfect balance between speed and precision. This operational amplifier is a stellar choice for applications that require low noise, high speed, and excellent DC performance. The LT1057ACN is housed in a robust DIP-8 package, ensuring easy integration into a wide variety of electronic circuits.

Key Features

  • Low Noise Performance: The LT1057ACN boasts a low input noise voltage, making it ideal for sensitive audio applications and measurement equipment where maintaining signal integrity is paramount.
  • High Speed: With a slew rate of 16 V/μs and a gain bandwidth product of 8 MHz, this operational amplifier can handle fast signal transitions, ensuring that it can keep up with the demands of high-speed data acquisition systems.
  • Excellent DC Characteristics: The offset voltage, offset current, and bias current are all minimized, providing the precision needed for critical analog designs.
  • Wide Supply Range: The LT1057ACN operates from a supply voltage range of ±2.5V to ±18V, offering flexibility in both single and split supply applications.
  • Direct Upgrade Path: This device is pin-compatible with industry-standard dual operational amplifiers, making it a straightforward upgrade for improving system performance.

Applications

The versatility of the LT1057ACN allows it to be used in a multitude of applications, including:

  • High-Fidelity Audio Equipment
  • Precision Data Acquisition
  • Active Filters and Oscillators
  • Instrumentation and Test Equipment
  • Buffer and Amplifier for A/D Converters

Whether you are designing a professional audio system, an intricate sensor interface, or any precision analog circuit, the LT1057ACN is a reliable choice that will not disappoint. Its combination of speed, precision, and low noise operation makes it a go-to component for engineers seeking performance without compromise.

Linear Technology ensures that the LT1057ACN meets the highest quality standards, providing consistent and dependable results across a wide range of operating conditions. Choose the LT1057ACN for your next design project and experience the excellence that Linear Technology brings to the table.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.1127 $106.2254
3+ $43.5805 $130.7415
5+ $42.2187 $211.0935
6+ $40.8570 $245.1420
8+ $39.4941 $315.9528
10+ $35.4088 $354.0880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess