EN
  • EN
  • DE

TAS5122DFD

Part No TAS5122DFD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 37W D 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 37W x 2 @ 6 Ohm
Supply Voltage - Operating 16 V to 25.5 V
Features Depop, Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 56-HTSSOP
Dimension 56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 098753-TAS5122DFD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5122DFD CAD Model

Description

Introducing the TAS5122DFD from Texas Instruments

The TAS5122DFD is a state-of-the-art, high-performance audio amplifier integrated circuit (IC) from the renowned manufacturer Texas Instruments (TI). This advanced IC is specifically designed to deliver exceptional sound quality and efficiency, making it an ideal choice for a wide range of audio applications.

Key Features

  • High-Efficiency Digital Amplifier: The TAS5122DFD operates as a digital amplifier, which means it can provide high power output with minimal heat generation and power loss, ensuring an energy-efficient operation.
  • PurePath Digital Technology: Incorporating TI's exclusive PurePath Digital technology, this IC is engineered to produce crystal-clear audio with minimal distortion, providing listeners with an immersive audio experience.
  • Flexible Power Range: With its ability to deliver up to 125 Watts per channel into 4 ohms, the TAS5122DFD is versatile and can be used in various configurations to suit different power requirements.
  • Thermal and Overcurrent Protection: The built-in thermal and overcurrent protection features ensure the longevity and reliability of the IC by preventing damage from overheating or excessive current.

Applications

  • Home Theater Systems
  • Professional Audio Equipment
  • Active Speakers
  • Mini and Micro Component Systems
  • Automotive Audio Systems

Technical Specifications

The TAS5122DFD boasts an impressive array of technical specifications, including a wide supply voltage range, low idle power dissipation, and a high signal-to-noise ratio (SNR). It supports various digital audio formats and interfaces seamlessly with other components in an audio system.

Design and Integration

Designed with the needs of audio system manufacturers in mind, the TAS5122DFD comes in a compact 44-pin HTSSOP (Thin Shrink Small Outline Package) that allows for efficient use of PCB space. The IC also features an easy-to-use I2S digital audio input interface, simplifying the integration process with digital audio sources and processors.

In summary, the TAS5122DFD from Texas Instruments represents a blend of high-quality audio performance, energy efficiency, and ease of integration. Whether for consumer or professional audio applications, this IC is engineered to meet the demands of the most discerning audiophiles and audio system designers.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AMP CLASS H STER 30MW 16WLCSP
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Texas Instruments
IC AMP CLASS D MONO 3.24W 9DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Texas Instruments
IC AMP CLASS D STER 6W 28HTSSOP
Lowest to $0.7075

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1441 $53.8733
30+ $3.4003 $102.0090
46+ $3.2941 $151.5286
63+ $3.1878 $200.8314
82+ $3.0816 $252.6912
109+ $2.7628 $301.1452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,400 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess