EN
  • EN
  • DE

CD4013BPW

Part No CD4013BPW
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE DUAL 1BIT 14TSSOP / CMOS DUAL D-TYPE FLIP-FLOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tube
Function Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Clock Frequency 24MHz
Max Propagation Delay at V, Max CL 90ns at 15V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 6.8mA, 6.8mA
Supply Voltage (V) 3V ~ 18V
Current - Quiescent (Iq) 4μA
Input Capacitance 5pF
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Part Number Series 4013
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813089-CD4013BPW
Ultra Librarian 3D Model Ultra Librarian CD4013BPW CAD Model

Description

The CD4013BPW is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and versatility in a wide array of electronic applications. This dual D-type flip-flop is a fundamental component in digital electronics, providing memory storage and sequential logic operations.

Key Features

  • Logic Type: Dual D-Type Flip-Flop
  • Package: TSSOP-14
  • Operating Temperature: -55°C to +125°C
  • Voltage Range: 3V to 18V
  • Set and Reset Capabilities: Each flip-flop has independent set/reset inputs for flexibility.
  • Output Current: Capable of sourcing or sinking up to 6.8 mA

Applications

The CD4013BPW is suitable for a variety of applications due to its robust design and the ability to operate across a wide voltage range. It's commonly used in:

  • Automotive systems
  • Data storage devices
  • Signal modulation/demodulation
  • Sequential logic circuits
  • Control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the CD4013BPW is no exception. With a temperature range that ensures operation in extreme conditions and a sturdy TSSOP-14 package, this component is designed for long-term reliability. It's an excellent choice for both prototyping and mass production, delivering consistent performance throughout its lifespan.

Environmental Compliance

The CD4013BPW adheres to environmental standards, including RoHS compliance, which ensures that it is free of hazardous substances. This commitment to environmental safety makes it suitable for use in a wide range of consumer and industrial products that are sold globally.

For detailed specifications, application notes, and further information, please refer to the official Texas Instruments datasheets and product resources.

You May Also Be Interested in

ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.0662
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOP
Need more? Email Us
ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $0.5012
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
Fairchild/ON Semiconductor
Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin PDIP Rail / IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
ON Semiconductor
5V ECL 6-Bit D Register | IC FF D-TYPE SNGL 6BIT 28PLCC
Lowest to $5.6449

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2003 $50.0750
610+ $0.1643 $100.2230
945+ $0.1592 $150.4440
1,300+ $0.1541 $200.3300
1,680+ $0.1489 $250.1520
2,250+ $0.1335 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess