EN
  • EN
  • DE

PC74HC688T

Part No PC74HC688T
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995280-PC74HC688T
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC74HC688T CAD Model

Description

Product Overview: NXP PC74HC688T

The NXP PC74HC688T is a high-performance CMOS chip belonging to the 74HC family, designed to provide a robust solution for digital comparison applications. This 8-bit magnitude comparator is crafted to deliver precision and reliability, making it an ideal choice for a wide range of electronic systems where accurate data comparison is critical.

Key Features

  • 8-Bit Comparison: The PC74HC688T performs bit-for-bit comparison of two 8-bit words and outputs a result that indicates the equality of the data presented.
  • High-Speed Operation: With its CMOS technology, the device ensures fast switching and high-speed performance, which is essential for modern digital circuits.
  • Low Power Consumption: The low power requirements of the CMOS technology make this comparator an energy-efficient choice for battery-operated devices.
  • Wide Operating Voltage: It operates over a wide voltage range from 2V to 6V, providing flexibility in various application voltages.
  • Logic Level Compatibility: The chip is compatible with TTL levels, allowing it to be easily integrated into systems using TTL logic without the need for additional interfacing components.
  • Output Capability: The device features standard outputs which can drive up to 10 LSTTL loads, giving it the ability to interface with other logic families effortlessly.
  • Expansion Capability: Multiple devices can be cascaded for applications requiring the comparison of words longer than 8 bits.

Applications

The NXP PC74HC688T is versatile and can be used in various applications such as:

  • Data processing systems
  • Microprocessor systems
  • Computer motherboards
  • Instrumentation and control systems
  • Logic comparison circuits

With its robust design and high functionality, the NXP PC74HC688T is a dependable component for any digital system requiring accurate and efficient comparison of binary data. Its wide operating range and compatibility with TTL logic levels make it a versatile choice for designers looking to create high-performance electronic products.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Essentra Components
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us
Littelfuse Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess