EN
  • EN
  • DE

LM224F

Part No LM224F
Manufacturer NXP / Nexperia
Description Low power quad op amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1197081-LM224F
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM224F CAD Model

Description

The LM224F is a versatile and high-performance operational amplifier (op-amp) designed and manufactured by NXP Semiconductors. This op-amp is part of the LMx24 series, which is renowned for its reliability and efficiency in a wide range of applications. The LM224F is characterized by its low-power consumption and stable operation, making it an ideal choice for battery-powered devices and energy-conscious applications.

Key Features

  • Quad Operational Amplifiers: The LM224F contains four independent op-amps in a single package, providing excellent space-saving benefits for complex circuits.
  • Wide Operating Voltage Range: It operates effectively across a broad voltage range from 3V to 32V for single supply or ±1.5V to ±16V for dual supplies, which makes it highly versatile for various electrical environments.
  • Low Supply Current: The device is optimized for low power consumption, drawing minimal current, thereby extending the life of battery-powered applications.
  • Common-Mode Input Voltage Range: It includes a wide common-mode range that includes ground, allowing for direct sensing near ground.
  • Differential Input Voltage Range: The op-amp can handle differential input voltages up to the supply voltage, providing flexibility in signal conditioning tasks.

Applications

The LM224F is suitable for a multitude of applications due to its robust feature set. It is commonly used in:

  • Transducer amplifiers
  • DC gain blocks
  • Conventional operational amplifier circuits
  • Analog filters
  • General feedback applications

Reliability and Performance

NXP's commitment to quality ensures that the LM224F meets the stringent requirements for industrial and consumer electronics. Its ability to operate over a wide range of temperatures, from 0°C to 70°C, guarantees performance in challenging environments. The LM224F also features short-circuit protection and its design is optimized to prevent latch-up, which significantly enhances the overall reliability of the device.

In conclusion, the LM224F op-amp from NXP stands out for its low-power operation, versatility, and reliable performance, making it an excellent choice for designers seeking an operational amplifier that can meet the needs of both complex and straightforward applications.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1,670+ $0.0347 $57.9490
4,170+ $0.0277 $115.5090
6,250+ $0.0277 $173.1250
8,700+ $0.0266 $231.4200
11,365+ $0.0254 $288.6710
15,000+ $0.0231 $346.5000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,030 pieces
MOQ: 1670 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess