EN
  • EN
  • DE

PCA9553DP

Part No PCA9553DP
Manufacturer NXP / Nexperia
Description 4-bit I2C LED driver with programmable blink rates
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236046-PCA9553DP
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9553DP CAD Model

Description

NXP PCA9553DP LED Driver

The NXP PCA9553DP is a sophisticated LED driver designed to control four individual LEDs through an I²C-bus interface, which allows for easy integration into various electronic systems. This compact, 8-pin device is part of NXP's PCA9553 series and is particularly suitable for applications requiring multiple LED indicators with minimal GPIO usage.

The PCA9553DP's programmable blink rates and duty cycles provide a high degree of flexibility, making it an ideal choice for power and status indicators, backlighting controls, and other visual communication functions. The device offers built-in oscillator and PWM functionality, which alleviates the need for external components and reduces design complexity.

With its low active and standby current consumption, the PCA9553DP is optimized for power-sensitive applications. It supports not only standard mode but also fast-mode I²C protocols, with transfer rates up to 400 kbit/s, ensuring swift communication with microcontrollers or other I²C-compatible devices.

The PCA9553DP is equipped with an internal power-on reset, which ensures that it starts in a known state, and its four LED drivers can be programmed to off, on, blinking at a programmable rate, or dimming at a programmable rate. This level of control makes it highly adaptable to the needs of various visual feedback requirements.

NXP's attention to durability and reliability is evident in the PCA9553DP's design, which includes built-in thermal protection and a wide operating temperature range. This makes the device suitable for challenging environments where consistent performance is critical.

Overall, the NXP PCA9553DP is an efficient and versatile solution for LED driving applications, offering designers the convenience of reduced component count while maintaining high functionality and reliability. Whether used in consumer electronics, automotive dashboards, or industrial control panels, this LED driver meets the needs of modern electronic designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess