EN
  • EN
  • DE

TUSB211RWBR

Part No TUSB211RWBR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description Qualified for Automotive Applications | IC USB HUB I/O CONTROL 12X2QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Applications Signal Processing
Interface USB
Supply Voltage (V) 3.3V
Manufacturer Package 12-XFQFN
Supplier Device Package 12-X2QFN (1.6x1.6)
Mounting Style SMT
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1274977-TUSB211RWBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TUSB211RWBR CAD Model

Description

Product Overview: TUSB211RWBR

The TUSB211RWBR is a high-speed USB 2.0 signal conditioner from Texas Instruments, designed to enhance the signal quality of USB data streams. This advanced product is specifically engineered to provide a solution for applications where signal integrity is compromised due to long cables, noisy environments, or suboptimal board designs.

The TUSB211RWBR operates by applying equalization to the deteriorated signal, which restores the integrity of the USB 2.0 data and clock signals. This process ensures that the signals meet USB 2.0 specifications, providing reliable communication between devices. The device is particularly useful in scenarios where USB signals need to be transmitted over extended distances, or when the USB interface is required to operate in electrically noisy conditions, such as industrial settings.

Key Features:

  • Signal Conditioning: Employs adaptive equalization to optimize signal quality over various physical mediums.
  • Compliance: Fully compliant with USB 2.0 standards, ensuring broad compatibility with USB-enabled devices.
  • Low-Power Operation: Designed for efficiency with low-power consumption, making it suitable for battery-powered applications.
  • Flexibility: Supports both High-Speed (480 Mbps) and Full-Speed (12 Mbps) USB data rates.
  • Ease of Integration: Offered in a small, 10-pin, QFN package for easy integration into existing designs.
  • Temperature Range: Operates over an extended industrial temperature range, making it versatile for various environments.

Applications:

The TUSB211RWBR is ideal for a wide range of applications, including but not limited to, docking stations, USB hubs, desktop and laptop computers, consumer electronics, and industrial equipment. Its ability to maintain signal integrity makes it an invaluable component in ensuring the reliability and performance of USB connections in these applications.

Ordering and Packaging:

Available in a compact and robust package, the TUSB211RWBR can be ordered through Texas Instruments' distribution network. Its packaging is designed to facilitate easy handling and integration into PCB designs, ensuring a seamless manufacturing process.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9164 $50.4020
135+ $0.7519 $101.5065
210+ $0.7284 $152.9640
285+ $0.7049 $200.8965
370+ $0.6814 $252.1180
495+ $0.6110 $302.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,850 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess