EN
  • EN
  • DE

IL213A

Part No IL213A
Manufacturer Siemens
Catalog Optoisolators - Transistor, Photovoltaic Output
Description PHOTOTRANSISTOR SMALL OUTLINE SURFACE MOUNT OPTOCOUPLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Siemens
Win Source Part Number 1185393-IL213A
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian IL213A CAD Model

Description

The IL213A is a high-performance optocoupler manufactured by Siemens (now Infineon Technologies). This device provides electrical isolation between input and output circuits, making it suitable for a wide range of applications where safety and signal integrity are critical.

Applications:

  • Industrial control systems: Isolating sensitive control signals from noisy environments.
  • Power supplies: Providing isolation between primary and secondary sides.
  • Motor control: Isolating control signals for motor drivers.
  • Data communication: Isolating data lines in communication interfaces.
  • Medical equipment: Ensuring patient safety by isolating sensitive circuits.

Features:

  • High isolation voltage: Provides strong electrical isolation between input and output.
  • High common-mode transient immunity (CMTI): Rejects noise and interference on the common-mode voltage.
  • High current transfer ratio (CTR): Provides efficient signal transfer between input and output.
  • Wide operating temperature range: Operates reliably in harsh environments.
  • Compact package: Facilitates easy integration into circuit boards.
  • Safety approvals: Meets relevant safety standards for isolation devices.

Benefits:

  • Improved safety: Electrical isolation protects users and equipment from hazardous voltages.
  • Enhanced signal integrity: Common-mode transient immunity reduces noise and interference.
  • Increased system reliability: Robust design ensures reliable operation in harsh environments.
  • Simplified circuit design: Provides a convenient way to isolate circuits without complex circuitry.
  • Compliance with safety standards: Meets relevant safety standards for isolation devices.

Additional Details:

The IL213A typically consists of an LED on the input side and a phototransistor or photodiode on the output side, separated by an insulating barrier. When current flows through the LED, it emits light, which activates the phototransistor or photodiode, allowing current to flow in the output circuit. Key specifications include the isolation voltage, current transfer ratio, common-mode transient immunity, and operating temperature range. Designers should consult the manufacturer's datasheet for detailed electrical characteristics, timing diagrams, and package dimensions. The IL213A is a reliable and versatile optocoupler that can be used in a wide range of applications where electrical isolation is required.

You May Also Be Interested in

Everlight Electronics Co Ltd
50mA 100mV@20mA,1mA 80V 6V 1.2V DC SOP-4-2.54mm Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.0824
Lite-On Inc.
LTV-817C LITEON Transistor Output Optocouplers Optocoupler 50% 5kv 4Pin datasheet, inventory, & pricing.
Need more? Email Us
Everlight Electronics Co Ltd
Phototransistor Output 5kVrms 1 Channel DIP-4
Lowest to $0.0350
Everlight Electronics Co Ltd
Phototransistor Output 5kVrms SMD-4P
Lowest to $0.0618
UTC
50mA 100mV@1mA,20mA 35V 6V 1.2V DC SMD-4P Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.1456
Everlight Electronics Co Ltd
Phototransistor Output 5kVrms 1 Channel SMD-4P
Lowest to $0.0583
Everlight Electronics Co Ltd
Phototransistor Output 5kVrms 1 Channel DIP-4
Lowest to $0.0786
Vishay
OPTOISO 5.3KV 2CH DARL 8SMD
Lowest to $212.0896
Lite-On Inc.
50mA 100mV@20mA,1mA 35V 6V 1.2V DC SMD-4P Transistor, Photovoltaic Output Optoisolators RoHS
Lowest to $0.2620

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4123 $59.7835
345+ $0.3384 $116.7480
530+ $0.3280 $173.8400
730+ $0.3165 $231.0450
945+ $0.3061 $289.2645
1,265+ $0.2749 $347.7485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,200 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess