EN
  • EN
  • DE

LM224

Part No LM224
Manufacturer NXP / Nexperia
Description Low power quad op amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1197075-LM224
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian LM224 CAD Model

Description

The NXP LM224 is a versatile quad operational amplifier that has been designed to offer a perfect balance between performance and cost. This integrated circuit is widely used in a myriad of applications ranging from industrial control systems to consumer electronics due to its reliable operation and flexibility.

Key Features

  • Wide Supply Voltage Range: The LM224 is capable of operating from a single power supply over a wide range of voltages, or it can be used with dual supplies for more complex applications.
  • Low Supply Current Drain: It is suitable for battery-powered devices due to its low supply current drain, which also minimizes power consumption in all types of circuits.
  • Common Mode Input Voltage Range: The input voltage range includes ground, which makes the LM224 ideal for single-supply operation.
  • Differential Input Voltage Range: Equal to the power supply voltage, this feature allows for a wide range of input signals.
  • Output Short-Circuit Protection: The device includes built-in protection against short-circuit conditions, enhancing its durability and reliability.
  • Internal Frequency Compensation: With internal frequency compensation, the LM224 is able to operate without external components, simplifying circuit design.

Applications

The operational amplifier's versatility allows it to be used in a variety of applications, such as:

  • Transducer amplifiers
  • DC gain blocks
  • Conventional operational amplifier circuits
  • Analog calculators
  • Signal conditioners and converters
  • Power supplies

Technical Specifications

The LM224 from NXP is characterized by its impressive technical specifications which include a wide operating temperature range, multiple amplifiers in a single package, and a high gain bandwidth product. These features make it an excellent choice for engineers and designers looking for a reliable and efficient solution for their amplification needs.

Conclusion

In conclusion, the NXP LM224 is a high-performance, cost-effective quad operational amplifier that is suitable for a wide range of applications. Its robust feature set ensures that it can meet the needs of both simple and complex circuit designs, making it a popular choice in the electronics industry.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
985+ $0.0508 $50.0380
2,105+ $0.0476 $100.1980
3,265+ $0.0460 $150.1900
4,675+ $0.0428 $200.0900
6,070+ $0.0412 $250.0840
7,580+ $0.0396 $300.1680
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 985 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess