EN
  • EN
  • DE

LT1072CN8#PBF

Part No LT1072CN8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost, Cuk, Flyback, Forward Converter
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 40V
Output Voltage 1.25V
Output Voltage MAX 65V (Switch)
Output Current 1.25A (Switch)
Frequency - Switching 40kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 100°C (TJ)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780175-LT1072CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1072CN8#PBF CAD Model

Description

LT1072CN8#PBF High Efficiency Switching Regulator from Linear Technology

The LT1072CN8#PBF is a versatile and high-performance switching regulator integrated circuit designed by Linear Technology, which is renowned for its robust power management solutions. This component is particularly engineered to cater to a wide array of applications requiring efficient voltage regulation and power conversion. The LT1072CN8#PBF is housed in an 8-lead PDIP package, ensuring ease of integration into various circuit designs.

Key Features:

  • Adjustable Switching Frequency: The LT1072CN8#PBF offers an adjustable switching frequency from 100kHz to 10kHz, allowing designers to optimize the regulator for various applications and to minimize external component sizes.
  • High Efficiency: With its innovative design, the LT1072 can achieve efficiencies up to 90%, making it ideal for battery-powered and energy-sensitive applications.
  • Versatile Operating Modes: This IC can be configured in multiple topologies, including boost, flyback, and inverting regulator configurations, providing design flexibility.
  • High Output Power: The regulator supports high output power levels, suitable for applications requiring a significant amount of power without compromising efficiency or thermal performance.
  • Robust Protection Features: It includes built-in features such as thermal shutdown, current limiting, and a latch-off mechanism to protect against overcurrent conditions.
  • Wide Input Voltage Range: The device can operate with input voltages ranging from 3V to 60V, accommodating a broad spectrum of power sources.

Applications:

The LT1072CN8#PBF is ideal for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Automotive power systems
  • Telecommunications equipment
  • Industrial power supplies
  • DC-DC converters

With its robust design and flexible operating characteristics, the LT1072CN8#PBF from Linear Technology stands out as a reliable choice for designers looking to implement an efficient and durable switching regulator in their power management systems. Whether it's for stepping up, stepping down, or inverting voltages, this IC offers the performance and reliability expected from a leader in power electronics.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess