EN
  • EN
  • DE

LT1072CSW

Part No LT1072CSW
Manufacturer Linear Technology
Description 1.25A High Efficiency Switching Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204921-LT1072CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1072CSW CAD Model

Description

Product Overview: LT1072CSW from Linear Technology

The LT1072CSW is a versatile and high-performance switching regulator from Linear Technology, designed to cater to a wide array of power supply applications. This innovative component is a member of Linear Technology's extensive range of power management solutions and stands out for its reliability, efficiency, and adaptability.

Key Features

  • High Efficiency: The LT1072CSW can achieve up to 90% efficiency, which makes it ideal for battery-powered applications where energy conservation is paramount.
  • Versatile Operating Modes: It supports both step-up and step-down operations, as well as inverting configurations, providing flexibility in designing various types of power supplies.
  • Adjustable Switching Frequency: With a user-adjustable switching frequency ranging from 100kHz to 100Hz, designers can optimize the regulator for size, efficiency, or reduced electromagnetic interference (EMI).
  • High Output Power: The LT1072CSW is capable of delivering output power up to 10 watts, making it suitable for a wide range of applications.
  • Thermal Protection: It includes thermal shutdown features to protect the device under extreme operating conditions.

Applications

The LT1072CSW is ideal for use in a variety of applications, including:

  • Battery-powered devices
  • DC-DC converters
  • Portable instruments
  • Automotive applications
  • Industrial power supplies

Package and Reliability

The LT1072CSW comes in a 16-lead wide-body SOIC package, which is suitable for surface-mount technology (SMT) and fits well in compact circuit designs. Linear Technology's commitment to quality ensures that the LT1072CSW provides reliable performance, even in challenging environmental conditions.

Conclusion

With its high efficiency, versatile operation modes, and robust feature set, the LT1072CSW from Linear Technology is an excellent choice for designers seeking a high-quality switching regulator. Whether you're working on a simple power supply or a complex industrial system, the LT1072CSW offers the performance and flexibility required to meet your power management needs.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0422 $60.4220
24+ $4.9577 $118.9848
37+ $4.8029 $177.7073
50+ $4.6479 $232.3950
65+ $4.4930 $292.0450
87+ $4.0282 $350.4534
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,950 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess