EN
  • EN
  • DE

LT1074HVCT#PBF

Part No LT1074HVCT#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ TO220 / Conv DC-DC 7.3V to 64V Synchronous Step Down Single-Out 2.5V to 50V 10A 5-Pin(5+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost, Flyback
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 8V
Voltage Input MAX 64V
Output Voltage 2.5V
Output Voltage MAX 35V
Output Current 5.5A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package TO-220-5 Formed Leads
Manufacturer Package TO-220-5
Win Source Part Number 780180-LT1074HVCT#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1074
Introduction Date January 09, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1074HVCT#PBF CAD Model

Description

Product Overview: LT1074HVCT#PBF

The LT1074HVCT#PBF is a versatile and robust step-down switching regulator designed by Linear Technology. This high-performance component is engineered to cater to a wide range of power supply applications, offering efficiency and reliability. It is especially suitable for situations where a high input voltage up to 60V is present, making it an excellent choice for automotive, industrial, and telecommunication systems.

Key Features

  • High Voltage Capability: The device can handle an input voltage range of 8V to 60V, making it ideal for applications with high input voltages.
  • Adjustable Output: Users can set the output voltage from 2.5V to 50V, which allows for a broad range of uses and customizations to meet specific requirements.
  • High Efficiency: With its efficient design, the LT1074HVCT#PBF minimizes power loss and heat generation, which is critical for maintaining the longevity and reliability of the system.
  • Low Dropout Operation: This feature ensures consistent performance even when the input voltage is close to the output voltage, further enhancing the regulator's versatility.
  • Thermal Protection: The built-in thermal shutdown feature protects the device from overheating, ensuring safe operation under high power conditions.

Applications

The LT1074HVCT#PBF is designed for a variety of applications, including:

  • Automotive power supplies
  • Industrial power systems
  • Telecommunications equipment
  • Battery-operated devices
  • Portable instruments

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1074HVCT#PBF meets the highest standards for performance and reliability. The part number suffix 'PBF' indicates lead-free, RoHS-compliant packaging, aligning with environmental standards and regulations. This product is a testament to Linear Technology's dedication to providing power solutions that are not only powerful but also environmentally conscious.

Whether you are designing a new power system or upgrading an existing one, the LT1074HVCT#PBF offers a flexible and reliable solution that can be tailored to a wide range of power management challenges.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.3398 $72.6796
4+ $29.8173 $119.2692
6+ $28.8855 $173.3130
8+ $27.9537 $223.6296
10+ $27.0219 $270.2190
13+ $24.2265 $314.9445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess