EN
  • EN
  • DE

LT1074HVCT7

Part No LT1074HVCT7
Manufacturer Linear Technology
Description Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1204932-LT1074HVCT7
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1074HVCT7 CAD Model

Description

The LT1074HVCT7 is a versatile and robust DC-DC converter integrated circuit from Linear Technology, designed to cater to a wide array of power supply applications. This high-performance component is an iteration of the LT1074 series, specifically engineered to handle higher voltages with reliability and efficiency.

Key Features:

  • High Voltage Operation: The LT1074HVCT7 is capable of operating with input voltages up to 60V, making it suitable for automotive, industrial, and telecommunication systems that require a higher voltage range.
  • Adjustable Output: Users can adjust the output voltage from 2.5V to 50V, providing flexibility for customizing the power supply to specific requirements.
  • High Efficiency: With its step-down (buck) converter topology, the device can achieve efficiencies up to 85%, minimizing heat generation and energy loss in high-power applications.
  • High Output Current: The LT1074HVCT7 can deliver output currents up to 5A, supporting applications that demand significant power delivery.
  • Thermal Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature limits, enhancing the longevity and reliability of both the IC and the overall system.
  • Low Shutdown Current: The shutdown mode reduces the quiescent current to a mere 50µA, which is ideal for battery-powered applications where power conservation is critical.

Applications:

  • Automotive power systems
  • Industrial power supplies
  • Battery-powered devices
  • Step-down voltage regulators
  • Telecommunication infrastructure

The LT1074HVCT7 is packaged in a TO-220 form factor, which is well-suited for through-hole mounting and offers excellent thermal performance. Its rugged design ensures that the device can withstand harsh environments and the rigors of industrial use. Whether you're designing a power supply for sensitive electronics or looking for a reliable converter for heavy-duty machinery, the LT1074HVCT7 from Linear Technology is an excellent choice that combines high voltage capability with flexibility and durability.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess