EN
  • EN
  • DE

LT1076HVCR#PBF

Part No LT1076HVCR#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 8V
Maximum Input Voltage 64V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 35V
Output Current 2A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package D2PAK-7
Win Source Part Number 072178-LT1076HVCR#PBF
Ultra Librarian 3D Model Ultra Librarian LT1076HVCR#PBF CAD Model

Description

LT1076HVCR#PBF - High Efficiency Step-Down DC/DC Converter

The LT1076HVCR#PBF is a versatile and robust step-down DC/DC converter from Linear Technology, designed to cater to a wide range of power supply applications. This component is renowned for its high efficiency and reliability, making it an ideal choice for systems that require stable and efficient voltage conversion.

This converter is capable of stepping down inputs ranging from 7.5V to 60V, providing a broad spectrum of flexibility for various input sources. The LT1076HVCR#PBF is particularly well-suited for applications operating in high voltage environments, making it an excellent choice for automotive, industrial, and telecommunication systems.

With its adjustable output voltage, the LT1076HVCR#PBF can be configured to deliver a wide range of voltages to meet specific circuit requirements. This feature allows designers to use the same component in different parts of their system, simplifying the design process and reducing inventory costs.

The LT1076HVCR#PBF incorporates several protective features to ensure the longevity and safety of the application. It includes thermal shutdown, current limiting, and a safe area protection, which work together to protect the device under abnormal operating conditions. These features make the LT1076HVCR#PBF a reliable choice for critical applications where component failure is not an option.

Additionally, the LT1076HVCR#PBF boasts a switching frequency of up to 100kHz, which allows for smaller external components, reducing the overall footprint of the power supply design. The high switching frequency also results in lower output ripple, providing a cleaner voltage source for sensitive electronics.

The package of the LT1076HVCR#PBF is designed for optimal thermal performance, ensuring that the device can operate efficiently even in environments with limited airflow. This makes it an excellent choice for compact or enclosed designs where space is at a premium.

In conclusion, the LT1076HVCR#PBF from Linear Technology is a high-performance step-down DC/DC converter that offers efficiency, reliability, and versatility for a wide array of power conversion applications. Its robust design and comprehensive protection features make it a reliable component for any power supply design.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $59.0309 $59.0309
3+ $48.4361 $145.3083
4+ $46.9230 $187.6920
6+ $45.4088 $272.4528
7+ $43.8958 $307.2706
9+ $39.3543 $354.1887
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 324 pieces
In Stock: 162 pieces Factory Stock: 162 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess