EN
  • EN
  • DE

LT1076HVCR

Part No LT1076HVCR
Manufacturer Linear Technology
Description Step-Down Switching Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1204946-LT1076HVCR
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1076HVCR CAD Model

Description

Product Overview: LT1076HVCR from Linear Technology

The LT1076HVCR is a versatile and robust step-down switching regulator from Linear Technology designed to cater to a wide range of power supply applications. This high-performance component is engineered to provide efficient voltage regulation while maintaining stability and reliability in demanding conditions.

Key Features:

  • High Voltage Capability: The LT1076HVCR is capable of handling input voltages up to 60V, making it suitable for high voltage applications where standard regulators cannot operate.
  • Adjustable Output: It offers an adjustable output from 2.5V to 50V, which allows for a high level of flexibility in designing custom power solutions.
  • High Efficiency: With an efficiency of up to 90%, this regulator ensures minimal power loss and heat generation, thereby extending the life of the product and the overall system.
  • Low Dropout Operation: The device provides low dropout performance, which is crucial for applications where the input voltage is close to the output voltage.
  • Thermal Protection: It includes thermal shutdown and current limit features that protect the device from damage due to overheating or overcurrent conditions.
  • Robust Design: The LT1076HVCR is designed to withstand rugged environments and is characterized by its durability and long-term reliability.

Applications:

  • Automotive Power Supplies
  • Industrial Power Systems
  • Telecommunications Equipment
  • Battery-Powered Devices
  • Portable Instruments

The LT1076HVCR from Linear Technology is not just a component; it is a reliable foundation upon which efficient power management systems are built. Its versatility and high performance make it an ideal choice for engineers and designers looking to create sophisticated power supply circuits without compromising on efficiency or reliability.

For detailed specifications, application notes, and additional resources, please refer to the official Linear Technology documentation for the LT1076HVCR.

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3788 $59.1668
27+ $4.4133 $119.1591
41+ $4.2758 $175.3078
56+ $4.1384 $231.7504
73+ $3.9998 $291.9854
97+ $3.5863 $347.8711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess