The LT1076HVCT is a versatile and robust step-down switching regulator designed by Linear Technology, now part of Analog Devices, Inc. This high-performance component is specifically engineered to cater to applications requiring efficient voltage reduction with high reliability. It is an ideal solution for power management tasks in a wide array of electronic devices.
Key Features:
- Voltage Range: The LT1076HVCT is capable of operating with an input voltage range of 8V to 60V, making it suitable for a variety of supply voltages in both industrial and automotive environments.
- Output Voltage: It provides an adjustable output voltage from 2.5V up to 50V, which can be set with external resistors to meet specific circuit requirements.
- High Efficiency: With its efficient design, the LT1076HVCT can achieve up to 85% efficiency, minimizing power loss and heat generation in your system.
- Current Capability: It is capable of delivering up to 2A of continuous output current, ensuring reliable performance for high-power applications.
- Thermal Protection: The regulator includes thermal shutdown protection to safeguard the device against overheating and potential damage.
- Switching Frequency: The device operates at a fixed switching frequency of 100kHz, providing a balance between efficiency and manageable EMI.
Applications:
The LT1076HVCT is suitable for a broad spectrum of applications, including:
- Automotive electronics
- Industrial control systems
- Telecommunications infrastructure
- Portable battery-powered devices
- Power supplies for computer systems
Reliability and Performance:
Linear Technology's commitment to high-quality and reliable components is evident in the LT1076HVCT. Its rugged design ensures stable operation in harsh environments, and its ability to handle a wide input voltage range offers flexibility in system design. Whether you are designing a new power system or upgrading an existing one, the LT1076HVCT provides the performance and reliability you need.