EN
  • EN
  • DE

MAX882CSA+

Part No MAX882CSA+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 3.3V/ADJ 0.2A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 11.5V
Nominal Output Voltage (Min/Fixed) 1.25V (3.3V)
Maximum Output Voltage 11V
Dropout Voltage-Max 0.64V @ 200mA
Output Current 200mA
Operating Supply Current 15μA to 25μA
Control Features Enable, Low Battery Detection
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating 0°C to 70°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 3.3V, 1.25 V to 11 V
Voltage - Dropout (Typical) 0.32V @ 200mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 120059-MAX882CSA+
Ultra Librarian 3D Model Ultra Librarian MAX882CSA+ CAD Model

Description

Maxim Integrated MAX882CSA+ Voltage Regulator

The MAX882CSA+ from Maxim Integrated is a highly efficient, low-dropout (LDO), linear voltage regulator designed to deliver a continuous output current of up to 200mA. It is a versatile component suitable for a wide range of applications, including battery-powered devices, handheld instruments, and portable consumer electronics. The MAX882CSA+ ensures a stable and reliable power supply, making it an ideal choice for designs where energy efficiency and space constraints are critical factors.

This voltage regulator operates with an input voltage range from 2.5V to 11V, providing a fixed output voltage of 5V, which is a common requirement for many digital circuits. The MAX882CSA+ boasts an impressive low dropout voltage, ensuring that the output remains regulated even when the input-to-output voltage difference is minimal. This feature is particularly beneficial in battery-operated devices where maximizing the battery life is essential.

One of the key attributes of the MAX882CSA+ is its thermal protection and current limiting capabilities. These features provide additional safety mechanisms to protect the device and the load from adverse conditions such as overcurrent or excessive heat. The regulator's thermal shutdown function automatically turns off the output when the junction temperature exceeds safe operating limits, thereby preventing potential damage to the device.

The MAX882CSA+ comes in a compact 8-pin SOIC package, making it easy to integrate into space-constrained PCB layouts. Its small footprint and surface-mount design allow for efficient use of board space, which is especially valuable in portable and miniature devices.

For designers looking for a reliable and efficient power management solution, the MAX882CSA+ offers an excellent balance of performance, protection features, and compactness. Its ease of use, combined with Maxim Integrated's reputation for quality, makes this voltage regulator a top choice for ensuring stable power in a variety of electronic applications.

Key Features:

  • Fixed 5V Output Voltage
  • 200mA Output Current
  • Low Dropout Voltage
  • Input Voltage Range: 2.5V to 11V
  • Thermal Protection and Current Limiting
  • Compact 8-pin SOIC Package

You May Also Be Interested in

ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Texas Instruments
ENHANCED-PRODUCT, 500-MA, LOW-NO
Need more? Email Us
Renesas Electronics America
IC REG LINEAR POS ADJ 14-HTSSOP
Lowest to $0.9710
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Rohm Semiconductor
IC REG LINEAR 1.5V 1A 8-HTSOP-J
Lowest to $2.4541
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
Microchip Technology
IC REG LINEAR 1.8V 500MA 6TMLF
Lowest to $3.0560

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,610 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess