Product Overview: LT1076IR by Linear Technology
The LT1076IR is a versatile and robust step-down switching regulator designed by Linear Technology, a company known for its high-performance analog integrated circuits. This component is part of a series of regulators that are engineered to provide efficient power conversion with minimal external components, making it an ideal solution for a wide range of applications where space and power efficiency are critical.
Key Features
- High Efficiency: The LT1076IR offers up to 85% efficiency, which is beneficial for heat-sensitive applications and helps in extending battery life in portable devices.
- Adjustable Output Voltage: This regulator provides an adjustable output voltage from 2.5V to 50V, catering to a broad spectrum of power requirements.
- Switching Frequency: It operates at a 100kHz fixed frequency, which allows the use of smaller, less expensive inductors and capacitors, resulting in a compact power supply design.
- Thermal Protection: The LT1076IR comes with built-in thermal shutdown, ensuring the device operates within safe temperature limits.
- Low Dropout Operation: It can maintain regulation with a very low difference between input and output voltages, enhancing its efficiency and making it suitable for automotive and industrial systems.
Applications
The LT1076IR is highly versatile and can be used in various applications, including:
- Automotive electronics
- Portable devices
- Industrial power supplies
- Telecommunications equipment
- Battery-operated gadgets
Quality and Reliability
Linear Technology's commitment to quality ensures that the LT1076IR meets stringent reliability standards. It is designed to withstand harsh environments and is suitable for use in industrial and automotive applications where reliability is paramount.
Conclusion
In summary, the LT1076IR from Linear Technology is a high-efficiency, adjustable, step-down switching regulator that offers excellent performance in a range of applications. Its ability to work with minimal external components, coupled with built-in protection features, makes it a reliable and cost-effective choice for designers looking to optimize their power supply solutions.