NXP PCA9544 Low Voltage 4-Channel I²C Bus Switch
The NXP PCA9544 is a highly versatile and efficient low voltage 4-channel I²C-bus switch with interrupt logic, designed to enable communication between a master and up to four different I²C devices that share the same I²C bus frequency but may have conflicting addresses. This switch is particularly useful in applications where multiple I²C devices with the same address need to be connected to a single I²C bus.
The PCA9544 operates on a supply voltage range of 2.5V to 5.5V, making it suitable for a wide array of low voltage applications. Its bidirectional channels can be independently enabled via I²C-bus commands, providing a flexible and dynamic configuration for complex I²C systems. Each channel can be turned on or off by writing to the programmable control register, ensuring that only the targeted device is active during data communication, thereby avoiding address conflicts.
One of the key features of the PCA9544 is its interrupt logic, which simplifies the handling of interrupts from the downstream I²C devices. Each channel has a dedicated interrupt input which is monitored by the switch. When an interrupt is asserted by any of the connected devices, the PCA9544 informs the master through its own interrupt output. This feature allows for efficient communication and prompt response to device requests or events without the need for constant polling by the master.
Additionally, the PCA9544 supports both standard (100 kHz) and fast (400 kHz) I²C-bus modes, providing flexibility for different system speed requirements. Its active LOW reset input allows for a hardware reset, ensuring a known start-up state for the switch. This product is also designed with an internal power-on reset, which provides a reliable start-up sequence for the device.
With its low power consumption and small package size, the NXP PCA9544 is an ideal choice for a wide range of applications, including servers, telecommunications, consumer electronics, and industrial control systems, where multiple I²C devices need to be managed efficiently. Its ease of use and robust feature set make it a powerful component for expanding I²C bus functionality while maintaining system stability and integrity.