EN
  • EN
  • DE

LT1079IS

Part No LT1079IS
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Description Integrated Circuit LT1079/SO/LT1079IS LINEAR TECHNOLOGY SO16
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Circuits 4
RoHS Non-Compliant
Win Source Part Number 1071266-LT1079IS
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1079IS CAD Model

Description

The LT1079IS from Linear Technology is a quintessential component for precision instrumentation, data acquisition, and process control applications. It is a high-performance, low power, quad operational amplifier (op-amp) that offers an impressive blend of features suitable for a wide range of applications.

Key Features:

  • Precision Specifications: The LT1079IS is designed to have low offset voltage and drift, which ensures accuracy and stability over time and temperature variations.
  • Low Power Consumption: With an emphasis on energy efficiency, this op-amp has a low supply current requirement, making it ideal for battery-powered and portable applications.
  • High Input Impedance: The device provides a high input impedance, reducing the loading effect on the input source and preserving signal integrity.
  • Wide Supply Range: It operates with a wide supply voltage range, accommodating single supply operation and the flexibility to work in various circuit configurations.
  • Output Swing: The LT1079IS can swing its output close to the power supply rails, maximizing the dynamic range in single supply operations.

Applications:

  • Instrumentation Amplifiers
  • Active Filters
  • Buffer Amplifiers
  • Data Acquisition Systems
  • Process Control Systems

Quality and Reliability:

Linear Technology's LT1079IS is built to meet the high standards of quality and reliability that are synonymous with the brand. This op-amp is available in an industrial-grade package, ensuring performance in harsh environments and across a wide temperature range.

Conclusion:

The LT1079IS quad operational amplifier is a versatile and reliable solution for designers who require precision, low power consumption, and robust performance. Whether for industrial, commercial, or research applications, the LT1079IS is an excellent choice for enhancing system accuracy and efficiency.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.4709 $66.9418
5+ $27.4634 $137.3170
7+ $26.6051 $186.2357
9+ $25.7470 $231.7230
12+ $24.8886 $298.6632
16+ $22.3139 $357.0224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess