EN
  • EN
  • DE

LTC1735C5

Part No LTC1735C5
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072041-LTC1735C5
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1735C5 CAD Model

Description

Linear Technology's LTC1735C5 High Efficiency Step-Down Switching Regulator

The LTC1735C5 is a versatile and high-performance step-down switching regulator designed by Linear Technology, now part of Analog Devices, to meet the rigorous demands of power management in a variety of electronic devices. This component is engineered to provide a compact, efficient, and reliable power conversion solution, making it ideal for applications in telecommunications, portable devices, and industrial systems.

Features and Benefits

  • High Efficiency: The LTC1735C5 boasts a high efficiency rate that minimizes heat generation, thereby allowing for a more compact system design without the need for extensive heat sinking or cooling mechanisms.
  • Versatile Voltage Range: It operates over a wide input voltage range, accommodating various power sources, and is capable of producing a stable output voltage, which is critical for sensitive electronic components.
  • Adjustable Switching Frequency: With the ability to adjust the switching frequency from 100kHz to 500kHz, designers have the flexibility to optimize the regulator for size, efficiency, or noise requirements.
  • Low Dropout Operation: The LTC1735C5 can maintain output regulation during low input voltage conditions, ensuring consistent performance even during voltage dips.
  • Protection Features: It includes robust protection features such as overcurrent protection, overvoltage protection, and thermal shutdown, safeguarding the device and the system it powers against a range of potential issues.

Applications

  • Telecommunications Equipment
  • Portable Electronic Devices
  • Industrial Power Systems
  • Computer Systems
  • Network Power Supplies

The LTC1735C5 is available in a compact 16-lead SSOP package, which is suitable for space-constrained applications. Its design is optimized for use with low ESR output capacitors, such as ceramic or solid tantalum types, to achieve the best stability and transient response. By integrating features such as soft-start capability, the LTC1735C5 ensures a controlled startup and helps to prevent inrush current problems.

In summary, the LTC1735C5 from Linear Technology is a high-efficiency, flexible, and robust power solution that can be tailored to meet the specific needs of a wide range of electronic systems. Its combination of performance, protection, and packaging makes it a go-to choice for designers looking to enhance the reliability and efficiency of their power management systems.

You May Also Be Interested in

Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess