EN
  • EN
  • DE

LT1081CN#PBF

Part No LT1081CN#PBF
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DVR/RCVR DUAL-RS232 5V 16-DIP / Dual Transmitter/Receiver RS-232 16-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 400mV
Data Rate 250KBd
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 780192-LT1081CN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1081
Introduction Date April 21, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1081CN#PBF CAD Model

Description

The LT1081CN#PBF is a robust and reliable dual RS232 driver/receiver component, expertly designed by Linear Technology to facilitate serial communication in a wide array of applications. This integrated circuit is specifically crafted to meet the stringent requirements of the EIA RS232 standard while providing enhanced electrostatic discharge (ESD) protection, ensuring the longevity and stability of your communication systems.

Key Features

  • Enhanced ESD Protection: The LT1081CN#PBF offers an impressive ESD protection level, safeguarding the device against static discharges and enhancing its durability in challenging environments.
  • Low Power Consumption: Designed with power efficiency in mind, this driver/receiver operates with a reduced power demand, making it ideal for portable and power-sensitive applications.
  • Flexible Power Supply: The device can be powered by a single 5V supply, simplifying the power design of the system it is integrated into.
  • High Data Rate: Capable of handling data rates up to 120 kbps, the LT1081CN#PBF is suitable for high-speed data communication, ensuring swift and efficient data transfer.
  • Driver/Receiver Enable: The inclusion of independent enable functions for the driver and receiver allows for better control over the power consumption and communication flow.
  • Pin-Compatible Upgrades: This device is designed to be pin-compatible with industry-standard parts, facilitating easy upgrades and replacements within existing designs.

Applications

The LT1081CN#PBF is versatile enough to be employed in a diverse range of applications. It is particularly well-suited for use in battery-powered equipment, laptops, and other portable devices where efficient power usage is crucial. Additionally, its robust ESD protection makes it an ideal choice for industrial applications where reliability is paramount.

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT1081CN#PBF is no exception. Manufactured using state-of-the-art processes and subjected to rigorous testing, this dual RS232 driver/receiver stands as a testament to the reliability and performance that customers have come to expect from Linear Technology products.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess