EN
  • EN
  • DE

LT1085CM#PBF

Part No LT1085CM#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 3A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 28.5V
Dropout Voltage-Max 1.5V @ 3A
Output Current 3A
PSRR 75dB (120Hz)
Control Protection Features Over Temperature
Temperature Range - Operating 0°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.25 V to 28.5 V
Voltage - Dropout (Typical) 1.3V @ 3A
Mounting SMD (SMT)
Case / Package D2PAK-3
Win Source Part Number 020205-LT1085CM#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1085CM#PBF CAD Model

Description

The LT1085CM#PBF is a robust low dropout voltage regulator from Linear Technology, designed to deliver superior performance in a wide range of applications. This regulator is part of the LT1085 series, known for their high efficiency and reliability. The LT1085CM#PBF is capable of supplying up to 3A of output current with a dropout voltage of typically 1.5V at full load, making it an excellent choice for linear power regulation in demanding environments.

Key Features

  • Output Current: The LT1085CM#PBF can deliver up to 3A, which makes it suitable for high-power applications.
  • Low Dropout Voltage: A typical dropout voltage of 1.5V ensures efficient operation even with a low input-to-output voltage differential.
  • Adjustable Output: Users can set the output voltage from 1.25V to 29V with the use of external resistors, providing great flexibility for different circuit requirements.
  • Protection Features: It includes built-in protection mechanisms such as overcurrent protection, thermal shutdown, and safe area protection, which contribute to the device's robustness and longevity.
  • Stable with Low ESR Capacitors: The LT1085CM#PBF remains stable with low equivalent series resistance (ESR) capacitors, which reduces the size and cost of the capacitors needed.

Applications

This voltage regulator is ideal for use in a variety of applications that require a stable and reliable power supply. These include:

  • High-efficiency linear power supplies
  • Battery chargers
  • Graphics cards
  • Microprocessor supplies
  • Adjustable power supplies
  • Constant current regulators

Package and Quality

The LT1085CM#PBF comes in a TO-263 package, which is suitable for surface mount technology (SMT) and is known for its thermal performance and compact footprint. The product adheres to Linear Technology's stringent quality standards, ensuring reliability and performance consistency across various applications.

You May Also Be Interested in

Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.3760 $56.8800
11+ $9.3342 $102.6762
17+ $9.0425 $153.7225
23+ $8.7508 $201.2684
30+ $8.4591 $253.7730
40+ $7.5840 $303.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 378 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess