EN
  • EN
  • DE

LT1085CT25

Part No LT1085CT25
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071281-LT1085CT25
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1085CT25 CAD Model

Description

Product Overview: LT1085CT25

The LT1085CT25 is a high-performance, low dropout (LDO) linear voltage regulator from Linear Technology, designed to provide a fixed output of 2.5V. It is a member of the LT1085 series, which is renowned for its high efficiency, excellent line and load regulation, and ease of use in a wide range of applications. This regulator is capable of delivering up to 3A of continuous output current with a typical dropout voltage of just 1.5V at full load, making it an ideal solution for low voltage applications that require a high current supply.

Key Features

  • Output Voltage: Fixed 2.5V, accurate to within ±1% over the full temperature range.
  • Output Current: Capable of delivering up to 3A of continuous output current.
  • Low Dropout Voltage: Typical dropout of 1.5V at full load, ensuring efficient operation even at low input-to-output voltage differentials.
  • Excellent Regulation: Maintains tight control over output voltage with excellent line and load regulation characteristics.
  • Protection Features: Includes overcurrent and overtemperature protection to safeguard the device and the load in adverse conditions.
  • Adjustable Output: While the LT1085CT25 comes with a fixed 2.5V output, the series includes adjustable versions for custom voltage requirements.

Applications

The LT1085CT25 is versatile and can be used in a variety of applications, including:

  • High-efficiency linear power supplies
  • Post-regulation for switching supplies
  • Battery chargers
  • Graphics cards and computer motherboards
  • Constant current regulators

Package and Reliability

The LT1085CT25 is offered in a TO-220 package, which is known for its robustness and good thermal performance. The device is characterized for operation from -40°C to 125°C, ensuring reliable performance even in extreme environments. The combination of high current capability, low dropout voltage, and thermal protection makes the LT1085CT25 a reliable choice for demanding applications.

In summary, the LT1085CT25 from Linear Technology stands out as a dependable and efficient voltage regulator solution, suitable for a wide array of applications that require a stable and high-current power supply.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess