EN
  • EN
  • DE

M24256W6

Part No M24256W6
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1073448-M24256W6
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M24256W6 CAD Model

Description

The M24256W6 is a 256-Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device from STMicroelectronics. It is a part of ST's serial EEPROM family, which is designed for flexible, reliable, and cost-effective non-volatile memory storage. With an organization of 32,768 x 8 bits, the M24256W6 is optimized for use in a wide range of industrial, automotive, and consumer applications where reliable and low-power data storage is essential.

Key Features

  • Interface: Two-wire I²C serial interface supports 100 kHz, 400 kHz, and 1 MHz clock frequencies, making the device compatible with most microcontrollers.
  • Memory Size: 256 Kbits of storage provide ample space for configuration parameters, setup data, or small application logs.
  • Write Cycle Time: The M24256W6 offers a byte and page write time of 5 ms, ensuring efficient data handling.
  • Operating Voltage Range: The device operates across a wide voltage range from 2.5V to 5.5V, accommodating various system power supplies.
  • Write Protect: A hardware write protect pin (WP) allows the user to protect the entire memory array, preventing unintended writes.
  • Endurance: High reliability with 1 million write cycles and 40-year data retention ensures long-term usability of the EEPROM.
  • Temperature Range: The device functions reliably across an industrial temperature range of -40°C to +85°C.
  • Package: Available in SO8N and TSSOP8 packages, the M24256W6 is suitable for standard PCB assembly techniques.

Applications

The M24256W6 EEPROM can be employed in a variety of applications, such as:

  • Parameter storage for industrial control systems
  • Settings and preference memory in consumer electronics
  • Data logging and calibration data storage in automotive applications
  • Device configuration and firmware updates in communication systems

With its robust design and compatibility with I²C bus standards, the M24256W6 is an excellent choice for designers seeking a dependable and flexible non-volatile memory solution.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess