Product Overview: LT1085MK-12/883C
The LT1085MK-12/883C is a robust, high-performance low dropout voltage regulator designed by Linear Technology, a brand renowned for its expertise in power management solutions. This component is part of a family of scalable regulators that offer exceptional output stability, low dropout voltage, and the ability to deliver up to 3A of continuous output current. It is specifically engineered to maintain a consistent 12V output, making it an ideal choice for sensitive electronic applications where a stable voltage is crucial.
Key Features
- Output Voltage: The LT1085MK-12/883C provides a fixed output voltage of 12V, suitable for a broad range of applications in the industrial, aerospace, and military sectors.
- High Current Capability: It can deliver up to 3A of output current, ensuring reliable performance even under heavy load conditions.
- Low Dropout Voltage: The low dropout characteristic of this regulator means that it can maintain output regulation with a minimal difference between the input and output voltages, enhancing efficiency.
- Thermal Protection: Built-in thermal shutdown protection safeguards the device from overheating, enhancing its reliability and longevity.
- Overcurrent Protection: The LT1085MK-12/883C features current limiting to protect both the regulator and the load from fault conditions.
- Military Specifications: This component meets military specifications (883C), ensuring performance under the most demanding conditions.
Applications
The LT1085MK-12/883C is versatile and can be used in a variety of high-reliability applications. Its 12V output makes it particularly suitable for powering analog circuits, microprocessors, and digital systems that require a stable voltage source. It is also an excellent choice for battery-powered devices, portable electronics, and automotive applications where voltage regulation is critical to performance and battery life.
Quality and Reliability
Linear Technology's commitment to quality is evident in the LT1085MK-12/883C, with its adherence to military specifications indicating its suitability for use in harsh environments where reliability is paramount. Whether for aerospace, defense, or industrial applications, this voltage regulator is designed to perform consistently and reliably, ensuring that your electronic systems operate at their best.