EN
  • EN
  • DE

LT1109ACS8-12F#TR

Part No LT1109ACS8-12F#TR
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Linear Technology
Win Source Part Number 302484-LT1109ACS8-12F#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1109ACS8-12F#TR CAD Model

Description

Product Overview: LT1109ACS8-12F#TR

The LT1109ACS8-12F#TR is a versatile and efficient DC-DC converter integrated circuit designed and manufactured by Linear Technology. This component is engineered to provide a reliable power conversion solution for a wide range of applications, including portable devices, embedded systems, and industrial equipment. With its fixed 12V output and capability to convert input voltages as low as 2V, the LT1109ACS8-12F#TR is particularly well-suited for battery-powered applications where maintaining a stable voltage is critical.

Key Features

  • Fixed Output Voltage: The device provides a steady 12V output, which is essential for consistent performance in electronic circuits.
  • Low Input Voltage Capability: With the ability to operate from input voltages starting as low as 2V, it is ideal for applications with varying or low input power sources.
  • High Efficiency: The LT1109ACS8-12F#TR is designed for high efficiency, which helps to minimize power loss during conversion and extends battery life in portable applications.
  • Surface-Mount Package: This component comes in an S8 package, which is suitable for surface-mount technology (SMT), allowing for a more compact and modern PCB design.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, ensuring long-term reliability and safety.

Applications

  • Battery-Powered Devices
  • Portable Consumer Electronics
  • Embedded Systems
  • Industrial Controls
  • Power Management Circuits

The LT1109ACS8-12F#TR is also characterized by its ease of use, requiring minimal external components to create a complete power supply solution. This not only simplifies the design process but also reduces the overall bill of materials, making it a cost-effective choice for mass production. Its tape and reel packaging (indicated by the #TR suffix) ensures compatibility with automated pick-and-place equipment, streamlining the manufacturing process.

Overall, the LT1109ACS8-12F#TR from Linear Technology stands out as a reliable and efficient choice for designers looking to implement a fixed 12V DC-DC conversion in their electronic products. Its low input voltage operation, high efficiency, and robust protection features make it a versatile component that can meet the demands of a wide array of power conversion applications.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.6738 $70.6952
8+ $14.5010 $116.0080
13+ $14.0483 $182.6279
17+ $13.5955 $231.1235
22+ $13.1416 $289.1152
30+ $11.7822 $353.4660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess