EN
  • EN
  • DE

LT1109CN8#PBF

Part No LT1109CN8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 2A 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 20V
Output Voltage 1.25V
Output Voltage MAX 50V (Switch)
Output Current 2A (Switch)
Frequency - Switching 120kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780212-LT1109CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1109CN8#PBF CAD Model

Description

The LT1109CN8#PBF is a versatile and efficient DC-DC converter integrated circuit from Linear Technology, designed to cater to a wide range of applications requiring voltage step-up or step-down operations. This component is known for its reliability and ease of use, making it a preferred choice for engineers and designers in the electronics industry.

Key Features

  • Versatile Power Supply: The LT1109CN8#PBF can be configured for either step-up or step-down voltage conversions, providing flexibility for various circuit designs.
  • Wide Input Voltage Range: This device supports an input voltage range from as low as 2V up to 12V, accommodating a broad spectrum of power sources.
  • High Efficiency: With its efficient switching technology, the LT1109CN8#PBF ensures minimal power loss during conversion, which is crucial for battery-powered and energy-sensitive applications.
  • Low Quiescent Current: The quiescent current draw is very low, making it suitable for applications where power conservation is critical.
  • Fixed and Adjustable Output Versions: The product is available in both fixed and adjustable output voltage versions, giving designers the option to choose based on their specific requirements.
  • Thermal Protection: Built-in thermal shutdown protection prevents the device from overheating, ensuring long-term stability and reliability.
  • Compact Package: The LT1109CN8#PBF comes in an 8-pin PDIP package, which is easy to handle and integrate into various circuit layouts.

Applications

The LT1109CN8#PBF is ideal for a variety of applications, including but not limited to:

  • Portable electronic devices
  • Battery-powered equipment
  • Power supply backup systems
  • Energy harvesting systems
  • Embedded systems

Conclusion

In conclusion, the LT1109CN8#PBF from Linear Technology is a robust and flexible DC-DC converter solution that meets the needs of a wide array of electronic applications. Its ease of use, combined with high efficiency and versatile power supply capabilities, makes it a valuable component for designers looking to optimize their power management systems.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9724 $50.5308
42+ $2.4389 $102.4338
64+ $2.3627 $151.2128
88+ $2.2865 $201.2120
114+ $2.2103 $251.9742
152+ $1.9816 $301.2032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess