EN
  • EN
  • DE

LT1109CS8-12#TRPBF

Part No LT1109CS8-12#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 12V 2A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 5V
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 12V
Output Current 2A (Switch)
Frequency - Switching 120kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 117417-LT1109CS8-12#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1109CS8-12#TRPBF CAD Model

Description

Product Overview: LT1109CS8-12#TRPBF

The LT1109CS8-12#TRPBF is a versatile and efficient DC-DC converter from Linear Technology, designed to offer a reliable power solution for a wide range of electronic applications. This component is part of the LT1109 series, known for its capability to step-up or invert input voltages, making it an ideal choice for projects requiring a fixed 12V output from a lower voltage source.

Key Features

  • Fixed Output Voltage: The device provides a stable 12V output, which is essential for consistent performance in electronic circuits.
  • Versatile Input Range: It accepts an input voltage range that makes it suitable for a variety of applications, including battery-powered devices.
  • High Efficiency: The LT1109CS8-12#TRPBF is designed for high efficiency, which is critical for prolonging battery life in portable applications and reducing heat generation in all applications.
  • Low Quiescent Current: Its low quiescent current helps to minimize power drain when the device is in standby mode, further extending battery life.
  • Compact Package: Housed in an 8-lead SOIC package, it is compact and suitable for space-constrained applications.

Applications

This DC-DC converter is widely used in applications that require a consistent 12V power supply from a lower voltage source. It is particularly useful in:

  • Portable Devices
  • Battery-Powered Equipment
  • Embedded Systems
  • Industrial Controls
  • Automotive Electronics

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT1109CS8-12#TRPBF is built to meet high standards of reliability and performance. The product is RoHS compliant, ensuring that it meets current environmental standards by avoiding the use of certain hazardous substances.

Conclusion

In summary, the LT1109CS8-12#TRPBF from Linear Technology is a robust and efficient solution for generating a stable 12V output from a lower voltage source. Its combination of efficiency, low quiescent current, and compact packaging make it an excellent choice for engineers and designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess