EN
  • EN
  • DE

LT1110CS8-12#TRPBF

Part No LT1110CS8-12#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST 12V 1.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 12V
Output Current 1.5A (Switch)
Frequency - Switching 70kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1057804-LT1110CS8-12#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1110CS8-12#TRPBF CAD Model

Description

The LT1110CS8-12#TRPBF is a versatile step-up DC/DC converter from Linear Technology, designed to cater to a wide range of applications requiring efficient voltage boosting. This component is particularly suitable for portable devices, as it can operate with an input voltage as low as 2V, making it ideal for single-cell battery-powered applications.

Key Features

  • Wide Input Voltage Range: This converter can operate with input voltages from 2V to 12V, accommodating a variety of power sources.
  • Fixed Output Voltage: The device provides a fixed output voltage of 12V, ensuring a stable supply for consistent operation of connected components.
  • High Efficiency: With its high efficiency, the LT1110CS8-12#TRPBF minimizes power loss during conversion, which is crucial for battery-powered applications.
  • Low Battery Detector: It includes a low battery detector that provides an early warning for battery replacement or charging.
  • Compact SMT Package: The component comes in a small surface-mount package, saving valuable board space in compact electronic designs.

Applications

The LT1110CS8-12#TRPBF is suitable for a broad spectrum of applications, including but not limited to:

  • Portable Instruments
  • Medical Devices
  • Handheld Devices
  • Power Backup Systems
  • Small Robotics

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1110CS8-12#TRPBF is no exception. It is designed to meet high reliability standards, ensuring long-term performance in a range of environmental conditions. The device is also RoHS compliant, adhering to current environmental regulations regarding hazardous substances.

Ordering Information

The product is available in tape and reel packaging, denoted by the 'TRPBF' suffix, facilitating automated assembly processes for high-volume production. Its full part number is LT1110CS8-12#TRPBF, where 'CS8' refers to the SO-8 package type.

You May Also Be Interested in

Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess