EN
  • EN
  • DE

LT1110CS8-T

Part No LT1110CS8-T
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST ADJ 1.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 0.22V
Maximum Output Voltage 50V (Switch)
Output Current 1.5A (Switch)
Frequency - Switching 70kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 072199-LT1110CS8-T
Ultra Librarian 3D Model Ultra Librarian LT1110CS8-T CAD Model

Description

Product Overview: LT1110CS8-T

The LT1110CS8-T is a versatile step-up DC/DC converter from Linear Technology, designed to cater to a wide range of applications requiring a compact and efficient power solution. This component is housed in a compact SO-8 package, making it an ideal choice for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The LT1110CS8-T operates with an input voltage range from 1.0V to 30V, making it suitable for single-cell battery-powered applications as well as higher voltage sources.
  • Adjustable Output Voltage: Users can set the output voltage anywhere from 1.25V to the highest value determined by the switch's duty cycle, providing flexibility for different design requirements.
  • High Efficiency: With efficiencies up to 85%, this converter ensures minimal power loss and is ideal for battery-operated devices where power conservation is crucial.
  • Low Quiescent Current: The device features a low quiescent current, which is particularly beneficial for prolonging battery life in portable applications.
  • Versatile Switching Frequency: The LT1110CS8-T offers a switching frequency of up to 100kHz, allowing the use of smaller, less expensive inductors and capacitors, thus reducing the overall solution size and cost.

Applications

The LT1110CS8-T is suitable for a variety of applications, including but not limited to:

  • Portable Instruments
  • Medical Devices
  • Wireless Communications
  • Power Backup Systems
  • GPS Devices

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1110CS8-T is no exception. It is manufactured to high standards to ensure reliable performance even in demanding conditions. The device also features built-in thermal shutdown and current limit protection, enhancing its durability and safety.

Conclusion

In summary, the LT1110CS8-T from Linear Technology is a high-efficiency, adjustable step-up DC/DC converter that is perfect for a vast array of applications. Its small footprint, combined with its feature-rich design, makes it an excellent choice for designers looking to optimize their power management solutions without compromising on performance or space.

You May Also Be Interested in

Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess