EN
  • EN
  • DE

LT1111CS8-12#PBF

Part No LT1111CS8-12#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST INV 12V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down
Topology Buck, Boost
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 12V
Output Current 1.5A (Switch)
Frequency - Switching 72kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1057807-LT1111CS8-12#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1111CS8-12#PBF CAD Model

Description

The LT1111CS8-12#PBF is a versatile step-up/step-down switching regulator from Linear Technology, designed to cater to a wide array of power supply requirements. This compact, high-efficiency component is ideal for applications requiring voltage regulation in a small footprint. Manufactured with advanced process technology, it offers both reliability and performance for various electronic devices.

Key Features

  • Adjustable Output: The LT1111CS8-12#PBF can be configured to provide an adjustable output voltage, ensuring flexibility across different applications.
  • High Efficiency: With its switching regulator design, this product delivers high efficiency, which is critical for battery-operated devices, minimizing power loss and heat generation.
  • Low Battery Detection: It includes a low battery detection feature that alerts the system when the battery voltage falls below a preset threshold, protecting the device from deep discharge.
  • Wide Input Voltage Range: The regulator supports a broad input voltage range, accommodating various power sources and making it suitable for diverse applications.
  • Thermal Protection: The built-in thermal protection feature ensures the device operates within safe temperature limits, preventing damage due to overheating.

Applications

The LT1111CS8-12#PBF is a versatile component that can be used in a wide range of applications, including:

  • Portable Devices
  • Automotive Power Supplies
  • Battery-powered Equipment
  • Embedded Systems
  • Industrial Controls

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1111CS8-12#PBF is no exception. It is built to meet stringent standards, ensuring long-term reliability and stable operation in even the most demanding environments.

Environmental Compliance

The product is fully compliant with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for companies looking to reduce their ecological footprint and adhere to global standards for electronic components.

With its robust design, versatile features, and Linear Technology's reputation for quality, the LT1111CS8-12#PBF is an excellent choice for designers seeking a reliable and efficient power supply solution.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1344 $64.2096
20+ $5.8547 $117.0940
31+ $5.6711 $175.8041
43+ $5.4886 $236.0098
55+ $5.3061 $291.8355
73+ $4.7563 $347.2099
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess