EN
  • EN
  • DE

LT1111IS8-E2

Part No LT1111IS8-E2
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Linear Technology
Win Source Part Number 302489-LT1111IS8-E2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1111IS8-E2 CAD Model

Description

Product Overview: LT1111IS8-E2

The LT1111IS8-E2 is a versatile step-up/step-down switching regulator from Linear Technology, designed to cater to a broad range of power supply applications. This highly efficient device is capable of generating a regulated output voltage from an input voltage that can be either higher or lower than the output, making it an ideal choice for systems with varying power requirements.

Key Features

  • Wide Input Voltage Range: The regulator operates over a wide input voltage range, accommodating sources from as low as 2V to as high as 30V. This flexibility allows the LT1111IS8-E2 to be used in applications with fluctuating input voltages without compromising performance.
  • Versatile Output Voltage: The output voltage can be set to a desired level within a range, which is determined by the external components connected to the device. This feature enables designers to tailor the output to meet the specific needs of their applications.
  • High Efficiency: With its switching architecture, the LT1111IS8-E2 achieves high efficiency, which is crucial for battery-powered devices where energy conservation is paramount. This efficiency minimizes heat generation and extends battery life.
  • Compact Package: Housed in an 8-lead SOIC package, the regulator is compact and suitable for space-constrained applications. Its surface-mount form factor allows for streamlined PCB design and manufacturing.
  • Low Quiescent Current: The device features a low quiescent current, further enhancing its suitability for battery-operated devices by reducing the power drain when in standby mode.
  • Protection Features: The LT1111IS8-E2 includes built-in protection features such as current limiting and thermal shutdown, safeguarding the device and the system it powers from potential damage due to overcurrent conditions or excessive heat.

Applications

The LT1111IS8-E2 is ideal for a wide array of applications, including but not limited to:

  • Portable Devices
  • Automotive Power Supplies
  • Battery-Operated Equipment
  • Power Backup Systems
  • Small Power Supplies for Home and Industrial Use

In summary, the LT1111IS8-E2 from Linear Technology is a reliable, efficient, and versatile switching regulator solution that meets the needs of various power supply designs, particularly where space and power efficiency are critical considerations.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.9111 $59.4666
15+ $8.1324 $121.9860
22+ $7.8783 $173.3226
31+ $7.6242 $236.3502
40+ $7.3701 $294.8040
53+ $6.6078 $350.2134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess