EN
  • EN
  • DE

LT1117CM-2.85#PBF

Part No LT1117CM-2.85#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.85V 0.8A D2PAK / LDO Regulator Pos 2.85V 0.8A 4-Pin(3+Tab) DDPAK Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 10V
Output Voltage 2.85V
Voltage Dropout (Maximum) 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 10mA
PSRR 75dB (120Hz)
Protection Features Over Temperature
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Manufacturer Package D2PAK-3
Win Source Part Number 780222-LT1117CM-2.85#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1117-2.85
Introduction Date January 09, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1117CM-2.85#PBF CAD Model

Description

Product Overview: LT1117CM-2.85#PBF

The LT1117CM-2.85#PBF is a robust fixed voltage regulator from Linear Technology, designed to provide a stable 2.85V output. This device is a part of the LT1117 series, well-known for their reliability and efficiency in a wide range of applications. The LT1117CM-2.85#PBF is an ideal choice for applications requiring a regulated power supply with a low dropout voltage and fast transient response.

Key Features

  • Fixed Output Voltage: Precisely regulated 2.85V output, suitable for various electronic circuits that require a consistent power source.
  • Low Dropout Voltage: The regulator operates with a minimal difference between the input and output voltages, enhancing efficiency, especially in low-voltage applications.
  • High Output Current: Capable of delivering up to 800mA of output current, making it suitable for powering a wide array of devices.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, ensuring long-term stability and reliability.
  • Current Limiting: Built-in current limiting prevents damage from overcurrent conditions, safeguarding both the regulator and the connected load.
  • Package: Housed in a TO-263 package, the LT1117CM-2.85#PBF is designed for surface mount technology, facilitating easy integration into PCB designs.

Applications

The LT1117CM-2.85#PBF is versatile and can be used in a variety of applications. It is particularly useful in:

  • Power supplies for microprocessors and digital systems
  • Peripheral devices such as printers and modems
  • Battery-powered devices requiring efficient power management
  • Linear power regulators for embedded systems

Quality and Reliability

Linear Technology ensures that the LT1117CM-2.85#PBF meets the highest standards of quality and reliability. Each device undergoes rigorous testing to guarantee performance under various conditions. The LT1117CM-2.85#PBF is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances in its construction.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess