EN
  • EN
  • DE

LT1117CM-5

Part No LT1117CM-5
Manufacturer Linear Technology
Description 800mA Low Dropout Positive Regulators Adjustable and Fixed 2.85V, 3.3V, 5V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205087-LT1117CM-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1117CM-5 CAD Model

Description

The LT1117CM-5 is a robust fixed voltage regulator designed by Linear Technology, now part of Analog Devices, to deliver reliability and stability in various electronic applications. This low dropout positive regulator is tailored to provide a steady 5V output, making it an ideal component for maintaining consistent voltage levels in your circuits.

Linear Technology LT1117CM-5 Voltage Regulator

Key Features

  • Output Voltage: Fixed at 5V, ensuring a reliable power supply for 5V logic circuits.
  • Output Current: Capable of delivering up to 800mA of output current, suitable for a wide range of applications.
  • Low Dropout Voltage: Offers a low dropout performance, which means it can regulate the output voltage even when the input voltage is very close to the output voltage.
  • Thermal Protection: Integrated with thermal shutdown mechanisms to protect the device under excessive temperature conditions.
  • Overcurrent Protection: Built-in current limiting features safeguard the regulator and your circuit from damage due to overcurrent scenarios.
  • Package Type: Available in a TO-263 package, which is suitable for surface mount technology and offers good thermal performance.

Applications

The versatility of the LT1117CM-5 makes it a go-to component for a variety of applications. It is commonly used in:

  • Power supplies for 5V logic circuits
  • Peripheral devices
  • Microprocessor systems
  • Battery-powered equipment
  • Linear power regulators for embedded systems

Summary

Whether you're designing a new system or troubleshooting an existing one, the LT1117CM-5 from Linear Technology provides a reliable and efficient solution for your voltage regulation needs. With its fixed 5V output, ample current capabilities, and protective features, it's a solid choice for ensuring stable power in your electronic projects.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4445 $57.7780
9+ $11.8519 $106.6671
14+ $11.4815 $160.7410
18+ $11.1112 $200.0016
24+ $10.7408 $257.7792
32+ $9.6297 $308.1504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess