EN
  • EN
  • DE

LT1118CS8#TRPBF

Part No LT1118CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.8A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 2.1V
Maximum Output Voltage 6.5V
Dropout Voltage-Max 1.3V @ 800mA
Output Current 800mA
Operating Supply Current 1mA
PSRR 80dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1057833-LT1118CS8#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1118CS8#TRPBF CAD Model

Description

Product Overview: LT1118CS8#TRPBF

The LT1118CS8#TRPBF is a robust, versatile low-dropout linear regulator (LDO) from Linear Technology, designed to provide precision voltage regulation with a low voltage drop and high output current. This component is an ideal choice for applications requiring a stable and reliable power supply with minimal power loss.

Key Features

  • Adjustable Output: The LT1118CS8#TRPBF offers an adjustable output voltage from 1.25V to 20V, which can be set with external resistors, providing flexibility for various design requirements.
  • High Output Current: Capable of delivering up to 1.5A of continuous output current, it meets the needs of power-intensive applications without compromising performance.
  • Low Dropout Voltage: With a typical dropout voltage of just 0.15V at full load, it ensures efficient operation even in scenarios where the input voltage is very close to the output voltage.
  • Thermal Protection: The device includes an internal thermal shutdown mechanism that protects against overheating, ensuring long-term reliability and safety.
  • Current Limiting: In-built current limiting prevents damage from overcurrent conditions, enhancing the durability of both the regulator and the overall system.
  • Stable with Low ESR Capacitors: The LT1118CS8#TRPBF remains stable with output capacitors that have a low equivalent series resistance (ESR), broadening the range of compatible peripherals.

Applications

Due to its high efficiency and reliability, the LT1118CS8#TRPBF is well-suited for a variety of applications, including but not limited to:

  • Power supplies for digital systems such as microprocessors, FPGAs, and DSPs.
  • Battery-powered equipment where maximizing battery life is critical.
  • Linear power regulators for automotive electronics.
  • Post-regulation for switching power supplies.

Package and Quality

The LT1118CS8#TRPBF comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. Linear Technology ensures high-quality manufacturing standards, offering reliability and performance for professional electronic designs.

With its combination of features, the LT1118CS8#TRPBF stands out as a high-performance solution for a wide range of power regulation needs, delivering both flexibility and efficiency in a compact form factor.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Panasonic
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1562 $61.5620
23+ $5.0520 $116.1960
36+ $4.8937 $176.1732
49+ $4.7355 $232.0395
64+ $4.5784 $293.0176
85+ $4.1049 $348.9165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,640 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess