EN
  • EN
  • DE

LT1117IST-2.85#PBF

Part No LT1117IST-2.85#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.85V 0.8A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 2.85V
Dropout Voltage-Max 1.3V @ 800mA
Output Current 800mA
Operating Supply Current 10mA
PSRR 75dB (120Hz)
Control Protection Features Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223-3
Win Source Part Number 1057828-LT1117IST-2.85#PBF
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LT1117IST-2.85#PBF CAD Model

Description

Linear Technology's LT1117IST-2.85#PBF Voltage Regulator

The LT1117IST-2.85#PBF is a robust fixed voltage regulator designed by Linear Technology, which is renowned for its reliability and efficiency in power management applications. This 3-terminal positive voltage regulator is capable of supplying an output of 2.85V with a dropout voltage of typically 1.2V at a full load of 800mA. Its design is optimized to work with a wide variety of input voltages and load conditions, making it a versatile choice for various electronic devices and systems.

Constructed in a surface-mount package, the LT1117IST-2.85#PBF is particularly suitable for space-constrained applications. Its SOT-223 package ensures a compact footprint while providing adequate thermal performance for dissipating heat generated during operation. The device's lead-free composition is denoted by the #PBF suffix, indicating that it complies with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly option for modern electronics.

Key features of the LT1117IST-2.85#PBF include its low dropout performance, which ensures efficiency even when the input voltage is close to the output voltage, and its protection mechanisms, such as overcurrent and overtemperature protection, which safeguard the device and the connected load from potential damage. Additionally, the regulator has an adjustable current limit and requires only a low-ESR output capacitor for stability, which can be a ceramic type for space-saving benefits.

The LT1117IST-2.85#PBF is commonly used in portable electronics, microprocessor power supplies, and peripheral applications where a stable and precise voltage is necessary. Its ease of use, combined with Linear Technology's reputation for high-quality power solutions, makes this voltage regulator a dependable choice for engineers and designers looking to enhance their power management systems.

Overall, the LT1117IST-2.85#PBF from Linear Technology stands out for its performance, compact design, and compliance with environmental standards, offering a practical solution for a wide range of power regulation needs.

You May Also Be Interested in

Panasonic
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $4.2536
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess