EN
  • EN
  • DE

LT1117IST-5#PBF

Part No LT1117IST-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.8A SOT223 / LDO Regulator Pos 5V 0.8A Automotive 4-Pin(3+Tab) SOT-223 Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 15V
Output Voltage 5V
Voltage Dropout (Maximum) 1.3V @ 800mA
Output Current 800mA
Operating Supply Current 10mA
PSRR 75dB (120Hz)
Protection Features Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223-3
Win Source Part Number 780223-LT1117IST-5#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1117-5
Introduction Date January 09, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1117IST-5#PBF CAD Model

Description

The LT1117IST-5#PBF from Linear Technology is a robust fixed voltage regulator designed to provide a stable 5V output. This low dropout (LDO) positive regulator is capable of delivering up to 800mA of output current, making it a suitable choice for a wide range of applications, including but not limited to consumer electronics, industrial equipment, and embedded systems.

Key Features

  • Output Voltage: Fixed 5V with high accuracy, ensuring reliable operation of sensitive electronic devices.
  • Output Current: Capable of supplying up to 800mA, which is sufficient for moderate power needs.
  • Low Dropout Voltage: The device maintains regulation with a minimal difference between the input and output voltages, enhancing efficiency and allowing operation with lower input voltages.
  • Thermal Protection: Integrated thermal shutdown feature protects the device from overheating, thus ensuring long-term reliability.
  • Current Limiting: Built-in current limiting prevents damage to the regulator and the load in the event of a fault or an overload condition.
  • Package: The regulator is available in a surface-mount TO-223 package, which is suitable for space-constrained applications.
  • Lead-Free and RoHS Compliant: The LT1117IST-5#PBF adheres to environmental regulations, making it a responsible choice for eco-friendly designs.

Applications

The versatility of the LT1117IST-5#PBF makes it an excellent choice for a multitude of applications. It is commonly used in:

  • Power supplies for microprocessors and digital systems
  • Peripheral devices and IoT gadgets
  • Battery-powered devices requiring a stable 5V supply
  • Post-regulation for switching power supplies
  • Linear power regulators for industrial systems

Overall, the LT1117IST-5#PBF is a reliable and efficient solution for systems requiring a fixed 5V power source. Its combination of low dropout performance, thermal protection, and current limiting features make it a safe and energy-efficient choice for designers and engineers.

You May Also Be Interested in

Panasonic
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
Micropower and Low-Noise, 500-mA Ultra Low-Dropout Regulator | IC REG LINEAR 2.5V 500MA 8WSON
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9466 $59.7864
9+ $12.2639 $110.3751
13+ $11.8806 $154.4478
18+ $11.4974 $206.9532
23+ $11.1141 $255.6243
31+ $9.9644 $308.8964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 730 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess