EN
  • EN
  • DE

DP83826ERHBR

Part No DP83826ERHBR
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description LOW COST ENET PHY INDUSTRIAL  /  Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 32-QFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Texas Instruments
Package Tape & Reel
Protocol Ethernet
Function Controller
Interface MII, RMII
Standards 10/100 Base-T/TX PHY
Voltage - Supply 1.62V ~ 1.98V, 3V ~ 3.6V
Current - Supply 55mA
Temperature Range - Operating -40°C ~ 105°C (TA)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Base Product Number DP83826
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-DP83826ERHBRDKR,296-DP83826ERHBRCT,296-DP83826ERHBRTR
Standard Package 3,000
Win Source Part Number 969832-DP83826ERHBR
Ultra Librarian 3D Model Ultra Librarian DP83826ERHBR CAD Model

Description

The DP83826ERHBR is a robust, low-power Ethernet physical layer transceiver from the renowned manufacturer Texas Instruments (TI). It is designed to meet the rigorous demands of industrial and general networking applications, offering a compact solution with high performance and reliability.

Key Features

  • Interface: The DP83826ERHBR provides a flexible Ethernet interface that supports both 10BASE-Te and 100BASE-TX networks, allowing for seamless integration into a wide range of network configurations.
  • Energy Efficient: With energy-efficient Ethernet (EEE) capabilities, it supports reduced power consumption during periods of low data activity, making it an environmentally friendly choice for power-sensitive applications.
  • Robust Design: Engineered for tough environments, the device boasts an extended temperature range and enhanced ESD protection, ensuring reliable operation under challenging conditions.
  • Small Form Factor: Housed in a compact 32-pin QFN package, the DP83826ERHBR is a space-saving solution that is ideal for applications where board real estate is at a premium.
  • Advanced Features: It includes features such as Auto-MDIX, which automatically adjusts for straight-through or crossover cables, and Cable Diagnostics, which aids in troubleshooting cable issues.

Applications

The DP83826ERHBR is versatile and can be used in various networking applications, including:

  • Industrial Automation
  • Building Automation
  • Factory Automation
  • Embedded Networking
  • Networked Security Systems
  • Automotive Infotainment and Diagnostics

Technical Specifications

Some of the technical specifications that make the DP83826ERHBR a reliable choice include:

  • Supply Voltage: 3.3V
  • Operating Temperature Range: -40°C to 125°C
  • Package: 32-pin QFN
  • Standards Compliance: IEEE 802.3u, IEEE 802.3az

For developers and engineers looking to integrate Ethernet connectivity into their designs, the DP83826ERHBR from Texas Instruments offers a combination of performance, power efficiency, and durability, making it an excellent choice for a wide array of networking applications.

You May Also Be Interested in

Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Lowest to $8.2750
Infineon Technologies
Lowest to $1.3537
Cypress Semiconductor Corp
IC WEST BRIDGE ARROYO 81-WLCSP / Full Speed/High Speed Peripheral Controller USB 2.0 1.8V T/R
Lowest to $8.0903
Broadcom Limited
IC ETHERNET SWITCH 10/100BASE / Ethernet ICs 5-PORT FE SWITCH
Lowest to $7.8800
Infineon Technologies
IC SWITCH CNTRLR 10/100 128FQFP
Lowest to $5.4135
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.0427
Cypress Semiconductor Corp
EZ-USB AT2LP™ USB 2.0 to ATA/ATAPI Bridge
Lowest to $38.1277
Cypress Semiconductor Corp
IC USB PERIPHERAL CTRLR 18DIP / Low-Speed USB Peripheral Controller 24-Pin PDIP
Need more? Email Us
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7879 $50.1822
44+ $2.2875 $100.6500
68+ $2.2161 $150.6948
94+ $2.1446 $201.5924
121+ $2.0731 $250.8451
162+ $1.8586 $301.0932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,060 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess